location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parallels Check ‘Parallels’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PDFMXL-S01-1Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDFMXL-S01-1Y
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘Parallels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parallels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - License level purchase required: 51 - 100 license(s)
  • - Electronic Software Download (ESD)
  • - License term in years: 1 year(s)
Long product name Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s) :
The long product name of Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop for Mac Enterprise Edition, 51 - 100U, 1Y
More>>>
Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s):
The official description of Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hundreds of Easy to Use Features

Parallels Desktop
The easiest, fastest, and most powerful solution for running Windows on Mac without rebooting. The #1 choice of Mac users for over 8 years, with over 5 million copies sold.

Ready for OS X Yosemite
Fully optimized and enhanced for OS X Yosemite!
Now use cool features like click to call with iPhone, send with iMessage, and more from Windows apps.

Switching from PC to Mac?
We make it easy to get all of your files, applications, browser bookmarks and more from your PC to your Mac. Just follow our Wizards.

Powerful Performance
Support for 16vCPUs and 64 GB of RAM lets you run even the most demanding applications with ease. We won’t slow you down.

Run any Windows Apps on Mac
Use Internet Explorer, Windows Media Player, Access and 100s of other applications not available on the Mac.

One click tuning
While we set up your Windows virtual machine, we’ll automatically tune it for what you’ll use it for the most: productivity applications, design, development or games.

It’s not just for Windows
Support for running a wide array of operating systems including OS X Mavericks, Windows 8.1 & 7, Linux and Google Chrome means you can do just about anything on your Mac.

Mac coolness in Windows Apps
Launch Windows apps from the Dock, use OS x gestures in Windows apps, and copy & paste and drag & drop between Mac and Windows.

Short summary description Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s):
This short summary of the Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Parallels PDFMXL-S01-1Y, 1 year(s), Electronic Software Download (ESD)

Long summary description Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s):
This is an auto-generated long summary of Parallels PDFMXL-S01-1Y software license/upgrade Electronic Software Download (ESD) 1 year(s) based on the first three specs of the first five spec groups.

Parallels PDFMXL-S01-1Y. License term in years: 1 year(s), Software type: Electronic Software Download (ESD)

License
License level purchase required
51 - 100 license(s)
Software type *
Electronic Software Download (ESD)
License term in years
1 year(s)
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Country Distributor
United Kingdom 1 distributor(s)