Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAPAGO GoWatch 770 Touchscreen Black,Blue sport watch

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PAPAGO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GoWatch 770
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GW770BE-US
Category
Watches designed for sports purposes. Usually include a stopwatch and other measuring devices. Often tough and waterproof or water resistant.
sport watches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PAPAGO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8683
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 21 Feb 2018 00:50:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name PAPAGO GoWatch 770 Touchscreen Black,Blue sport watch :
The short editorial description of PAPAGO GoWatch 770 Touchscreen Black,Blue sport watch

IPX6 / IPX7, 144 × 168 px, 14°F - 140°F, Stopwatch, Virtual Trainer, 3 - axis accelerometer
More>>>
Short summary description PAPAGO GoWatch 770 Touchscreen Black,Blue sport watch:
This short summary of the PAPAGO GoWatch 770 Touchscreen Black,Blue sport watch data-sheet is auto-generated and uses the product title and the first six key specs.

PAPAGO GoWatch 770, Black, Blue, Water resistant, IPX7, Ant, Running, 12h/24h

Long summary description PAPAGO GoWatch 770 Touchscreen Black,Blue sport watch:
This is an auto-generated long summary of PAPAGO GoWatch 770 Touchscreen Black,Blue sport watch based on the first three specs of the first five spec groups.

PAPAGO GoWatch 770. Colour of product: Black, Blue, Protection features: Water resistant, International Protection (IP) code: IPX7. Heart rate data transfer: Ant, Recommended activity: Running, Clock mode: 12h/24h. Display resolution: 144 x 168 pixels. Battery life: 12 h. Dimensions (WxDxH): 62.23 x 39.12 x 16 mm, Weight: 68 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 6 expert reviews for PAPAGO GoWatch 770 觸控式感應螢幕 黑色, 藍色 運動手錶 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tweaktown.com
Updated:
2017-03-01
PAPAGO is not a household name, so you've probably clicked into this review because you're the curious type, or you're in the market for a sports watch. I'm not going to lie; I didn't know about the company until I was contacted by them, but I was more th...
Bottom line PAPAGO has quite the sports watch on offer with the GoWatch 770. Sure, it's not perfect, but even the big boys are having troubles with their smartwatches and various wearables. Nothing is perfect these days, but PAPAGO does more good than bad with its f...
75%
Country Distributor
Nederland 1 distributor(s)