location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PAPAGO Check ‘PAPAGO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GOLife Care
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GLCSB-US
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PAPAGO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver :
The long product name of PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

51 x 17 x 11 mm, 22g, IPX66 / IPX67, Bluetooth
More>>>
Short summary description PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver:
This short summary of the PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

PAPAGO GOLife Care, Wristband activity tracker, Waterproof, IP67, Black

Long summary description PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver:
This is an auto-generated long summary of PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver based on the first three specs of the first five spec groups.

PAPAGO GOLife Care. Display resolution: 128 x 32 pixels. Device type: Wristband activity tracker, Product colour: Black, Silver, Housing material: Stainless steel, Thermoplastic urethane (TPU). Charging source: USB. Weight: 22 g, Width: 51 mm, Depth: 17 mm. Mobile operating systems supported: Android 4.3, Android 4.4, Android 5.0, iOS 7.0, iOS 8.0, iOS 8.2

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:32:19
Uk has collected 2 expert reviews for PAPAGO GOLife Care Wristband activity tracker IP67 Black, Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
runaroundtech.com
Updated:
2017-03-01 10:32:19
I've already reviewed PapaGo!'s GoLife Smart Fit Scale. The Care Smart Band compliments the GoLife line by adding a fitness tracker to the mix. The Care Smart Band allows you to keep track of steps, sleep, set alarms, get call notifications and more! If y...
Good Modern and attractive looking.  Activity tracker and notification alerts...
Bad Large face...
Bottom line The PapaGo! GoLife Care SmartBand offers a stylish and very functional way to keep track your steps and sleep.  I really enjoyed the wake to time feature and found it helpful to know exactly how much activity I was getting each day.  The added benefit of...
80%