location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PAPAGO Check ‘PAPAGO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Golife Fit Smart Scale
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GFSSL-US
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘PAPAGO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PAPAGO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electronic personal scale 150 kg
  • - Material: Stainless steel
  • - Body Mass Index (BMI) measuring
  • - LCD
  • - AAA
  • - Stainless steel
Long product name PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale :
The long product name of PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD, 2 - 150 kg, 100 g, lb/ kg, Bluetooth, BMI, 4 x AAA
More>>>
Short summary description PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale:
This short summary of the PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

PAPAGO Golife Fit Smart Scale, Electronic personal scale, 150 kg, 100 g, Stainless steel, 2 kg, kg, lb

Long summary description PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale:
This is an auto-generated long summary of PAPAGO Golife Fit Smart Scale Square Stainless steel Electronic personal scale based on the first three specs of the first five spec groups.

PAPAGO Golife Fit Smart Scale. Type: Electronic personal scale, Maximum weight capacity: 150 kg, Accuracy: 100 g. Display: LCD. Battery type: AAA. Width: 265 mm, Depth: 255 mm