Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PanzerGlass ALU32 Border Blue mobile phone case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PanzerGlass
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ALU32
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ALU32
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PanzerGlass: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7814
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 06 Feb 2018 17:08:15
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description PanzerGlass ALU32 Border Blue mobile phone case:
This short summary of the PanzerGlass ALU32 Border Blue mobile phone case data-sheet is auto-generated and uses the product title and the first six key specs.

PanzerGlass ALU32, Border, Apple, iPhone 4/4S, Blue

Long summary description PanzerGlass ALU32 Border Blue mobile phone case:
This is an auto-generated long summary of PanzerGlass ALU32 Border Blue mobile phone case based on the first three specs of the first five spec groups.

PanzerGlass ALU32. Case type: Border, Brand compatibility: Apple. Compatibility: iPhone 4/4S. Colour of product: Blue

Features
Case type *
The size, shape and style of the case.
Border
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Brand compatibility *
What other brands this brand can be used with.
Apple
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Technical details
Compatibility
The other products, software and hardware this product can be used with.
iPhone 4/4S
Weight & dimensions
Thickness
The distance through an object, as distinct from width or height.
2 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
9 g
Country Distributor
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)