location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
PanzerGlass Check ‘PanzerGlass’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PanzerGlass® Samsung Galaxy S9 | Screen Protector Glass
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7142 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711724071423
Category:
Plastic covers used to protect smartphone screen from scratching etc.
Mobile Phone Screen & Back Protectors Check ‘PanzerGlass’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by PanzerGlass: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39279
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 08:35:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Edge-to-Edge = A case-friendly fit that offers full screen coverage and is designed to work with most cases.
  • - Scratch resistant = Protects your device from scratching caused by the hazards of everyday life.
  • - Shock resistant = Keeps your device safe from your everyday fumbling, dropping and screen cracking.
  • - Easy installation = So easy to install you can do it even if you’re all thumbs.
  • - Curved edges = Fits your device down to the last detail, even following the curved edges of your screen.
  • - 100% touch sensitivity = Feels like the original screen with 100% touch sensitivity.
  • - Platinum strength - stronger = One of our strongest glasses for those devices that you just can’t live without.
  • - Crystal-clear view = So clear that you might not even notice it's there, well, not until your device tumbles to the ground and your screen doesn't crack.
  • - Fingerprint resistant = Repels oil and water, reducing traces of fingerprints as well as dirt, disinfectant gel and hand lotion.
  • - Original screen protector = What’s the difference between the original PanzerGlass™ screen protector and other screen protectors? Try dropping your phone and you’ll find out.
  • - Case friendly = Keeps your screen safe while still leaving room for a protective case.
Long product name PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass :
The long product name of PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PanzerGlass® Samsung Galaxy S9 | Screen Protector Glass
More>>>
PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass:
The official description of PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your phone from the hazards of everyday life with PanzerGlass®. Accidental bumps against sharp-edged dangers in your pocket or crushing falls onto stone-hard pavements are no match for this scratch and shock-resistant screen protector. The screen protector is easy to apply and once installed, you’ll never again fear the sight of your phone tumbling to the ground. This may never happen, but if it does, you’ll regret not having clicked “add to cart”.


The Edge-to-Edge screen protector covers the entire front surface of your phone, while leaving room for a case.

Short summary description PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass:
This short summary of the PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass data-sheet is auto-generated and uses the product title and the first six key specs.

PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass, Samsung, Samsung - Galaxy S9, Dry application, Scratch resistant, Shock resistant, Transparent, 1 pc(s)

Long summary description PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass:
This is an auto-generated long summary of PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass based on the first three specs of the first five spec groups.

PanzerGlass ® Samsung Galaxy S9 | Screen Protector Glass. Brand compatibility: Samsung, Compatibility: Samsung - Galaxy S9. Dry application. Protection features: Scratch resistant, Shock resistant. Material: Tempered glass, Polyethylene terephthalate (PET), Product colour: Transparent. Quantity per pack: 1 pc(s)

Features
Protector type *
Clear screen protector
Compatibility *
Samsung - Galaxy S9
Touchscreen compatible
Yes
Protection features
Scratch resistant, Shock resistant
Device type
Mobile phone/Smartphone
Brand compatibility *
Samsung
Installation type
Full adhesive
Country of origin
China
Performance
Product colour
Transparent
Material
Tempered glass, Polyethylene terephthalate (PET)
Dry application
Yes
Bubble-free application
Yes
Easy to apply
Yes
Easy to remove
Yes
Easy to clean
Yes
Rounded edges
Yes
Fingerprint resistant
Yes
Performance
Brand specific technologies
Super+
Oleophobic coating
Yes
Weight & dimensions
Screen size HxW
141.22 x 65.47 mm
Thickness
0.41 mm
Weight
10 g
Package width
108 mm
Package depth
12 mm
Package height
195 mm
Package weight
54 g
Packaging content
Cleaning cloth
Yes
Quantity per pack *
1 pc(s)
Cleaning kit
Yes
Dry wipe
Yes
Wet wipe
Yes
Package type
Hanging box
Logistics data
Harmonized System (HS) code
7007190000
Country Distributor
United Kingdom 1 distributor(s)