Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panduit DP24584TV25Y 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panduit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP24584TV25Y
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP24584TV25
Category
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panduit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Mar 2010
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11424
This statistic is based on the 81216 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-03-10 Only sponsoring brands are included in the free Open Icecat content distribution as used by 79365 free Open Icecat users .
Info modified on: 29 Jan 2018 18:37:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panduit DP24584TV25Y 1U :
The short editorial description of Panduit DP24584TV25Y 1U

DP24584TV25Y - 24 port
More>>>
Short summary description Panduit DP24584TV25Y 1U:
This short summary of the Panduit DP24584TV25Y 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Panduit DP24584TV25Y, Black, 1U, 482.6 mm, 45.7 mm, 35.3 mm

Long summary description Panduit DP24584TV25Y 1U:
This is an auto-generated long summary of Panduit DP24584TV25Y 1U based on the first three specs of the first five spec groups.

Panduit DP24584TV25Y. Product colour: Black, Rack capacity: 1U. Width: 482.6 mm, Height: 45.7 mm, Depth: 35.3 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details