location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panduit C2VED08I3866B1 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panduit Check ‘Panduit’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2VED08I3866B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2VED08I3866B1
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Panduit’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panduit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panduit C2VED08I3866B1 rack accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Steel
  • - 1 pc(s)
Long product name Panduit C2VED08I3866B1 rack accessory :
The long product name of Panduit C2VED08I3866B1 rack accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Vertical Exhaust Duct, 38.0-66.0 in, Black
More>>>
Short summary description Panduit C2VED08I3866B1 rack accessory:
This short summary of the Panduit C2VED08I3866B1 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Panduit C2VED08I3866B1, Black, Steel, 700 mm, 1200 mm, 1667 mm, 1 pc(s)

Long summary description Panduit C2VED08I3866B1 rack accessory:
This is an auto-generated long summary of Panduit C2VED08I3866B1 rack accessory based on the first three specs of the first five spec groups.

Panduit C2VED08I3866B1. Product colour: Black, Housing material: Steel. Width: 700 mm, Depth: 1200 mm, Height: 1667 mm. Quantity per pack: 1 pc(s)

Country Distributor
United States 1 distributor(s)