Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panduit C2VED08I1626W1 rack accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panduit
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C2VED08I1626W1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2VED08I1626W1
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanduit: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1280
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 19 Nov 2020 09:41:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panduit C2VED08I1626W1 rack accessory :
The short editorial description of Panduit C2VED08I1626W1 rack accessory

Vertical Exhaust Duct, 16.0-26.0 in, White
More>>>
Short summary description Panduit C2VED08I1626W1 rack accessory:
This short summary of the Panduit C2VED08I1626W1 rack accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Panduit C2VED08I1626W1, White, Steel, 700 mm, 1200 mm, 660 mm, 1 pc(s)

Long summary description Panduit C2VED08I1626W1 rack accessory:
This is an auto-generated long summary of Panduit C2VED08I1626W1 rack accessory based on the first three specs of the first five spec groups.

Panduit C2VED08I1626W1. Product colour: White, Housing material: Steel. Width: 700 mm, Depth: 1200 mm, Height: 660 mm. Quantity per pack: 1 pc(s)