Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM Antivirus 2007, EN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12L07B
Category
Computer programs which protect computer systems, files and software from computer viruses.
Antivirus Security Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4239
This statistic is based on the 85482 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83528 free Open Icecat users.
Info modified on: 19 Apr 2019 16:35:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English :
The short editorial description of Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English

OEM Antivirus 2007, EN, CD
More>>>
Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English:
The official marketing text of Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English as supplied by the manufacturer

The new Panda Antivirus 2007 makes protecting your computer as easy as possible, because it automatically blocks and removes all types of viruses and spyware so you can surf the Internet, send and receive email play games, download files, chat online… and relax. Plus, it’s small and super-efficient, so your computer runs faster! And now, for each Panda Antivirus 2007 product purchase, you will obtain protection for up to 2 PC’s!

Automatically detects and eliminates all types of viruses
Viruses, worms, and Trojans have evolved and multiplied. Now they are designed to infect without you noticing. Panda Antivirus 2007 automatically detects and eliminates them to keep your PC virus-free.
Forget about infections!

Keeps your PC free from spyware
The Internet is teeming with spy programs that can invade your privacy and steal information by secretly snooping on your online activity.
Spyware can also slow down your PC, cause annoying and aggressive pop-up ads, and change your computer settings.

Panda Antivirus 2007 detects and completely removes spyware and other annoying programs automatically.
Safeguard your privacy!

Protects against online fraud
New sophisticated online fraud techniques emerge every day. These scams are designed to obtain your login details, account numbers and other data that can then be used to steal your money or identity.
Panda Antivirus 2007 will keep you safe from these dangerous scams. Bank and shop online with complete peace of mind!

Automatic daily updates
The product is automatically updated, at least once a day, to protect you against viruses, spyware and other threats.

Short summary description Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English:
This short summary of the Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English data-sheet is auto-generated and uses the product title and the first six key specs.

Panda OEM Antivirus 2007, EN, 1 license(s), 1 year(s)

Long summary description Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English:
This is an auto-generated long summary of Panda OEM Antivirus 2007, EN 1 license(s) 1 year(s) English based on the first three specs of the first five spec groups.

Panda OEM Antivirus 2007, EN. License quantity: 1 license(s), Number of years: 1 year(s). Minimum storage drive space: 110 MB, Minimum RAM: 64 MB

License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
1 license(s)
Number of years *
Period of time over which the product may be used.
1 year(s)
System requirements
Minimum storage drive space *
The minimum hard disk space required to store or run a computer program or operating system.
110 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
64 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium 150 MHz
System requirements
Minimum system requirements
CD-ROM IE 5.01
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98/Me/2000/XP
Features
Language version
The version of the language used in software etc. for example English (ENG).
English
Media type
The type of media e.g. DVD, Blu-ray.
CD
Customer service details
X