Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panda
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OEM Global Protection 2010, SP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6GP10B1
Category
Computer programs which protect computer systems, files and software from computer viruses.
Antivirus Security Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5894
This statistic is based on the 87169 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85154 free Open Icecat users.
Info modified on: 04 Apr 2019 10:13:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish :
The short editorial description of Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish

OEM Global Protection 2010, SP, 1-user, 6M
More>>>
Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish:
The official marketing text of Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish as supplied by the manufacturer

Enjoy optimum security and safeguard your valuable data with Panda Global Protection 2010. It protects you from viruses, spyware, rootkits, hackers, online fraud, identity theft and all other Internet threats. The anti-spam engine will keep your inbox free from junk mail while the Parental Control feature ensures your children can use the Web safely. You can also back up important files (documents, music, photos, etc.) to a CD/DVD or online (5GB secure online space) and restore them in case of accidental loss or damage. And thanks to the most innovative and new detection technologies and improved Collective Intelligence, the solution is now much faster than previous versions.

- Anti-Malware Protection.
- Identity Theft Protection.
- Safe Internet Browsing.
- PC Optimization.

Short summary description Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish:
This short summary of the Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish data-sheet is auto-generated and uses the product title and the first six key specs.

Panda OEM Global Protection 2010, SP, 1 license(s), 0.5 year(s)

Long summary description Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish:
This is an auto-generated long summary of Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish based on the first three specs of the first five spec groups.

Panda OEM Global Protection 2010, SP. License quantity: 1 license(s), Number of years: 0.5 year(s). Minimum storage drive space: 275 MB, Minimum RAM: 512 MB

License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
1 license(s)
Number of years *
Period of time over which the product may be used.
0.5 year(s)
System requirements
Minimum storage drive space *
The minimum hard disk space required to store or run a computer program or operating system.
275 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum system requirements
IE 6.0 CD-ROM
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP 32-bit Windows Vista 32/64-bit
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Language version
The version of the language used in software etc. for example English (ENG).
Spanish
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
Uk has collected 1 expert review for Panda OEM Global Protection 2010, SP 1 license(s) 0.5 year(s) Spanish and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
Nl heeft 1 proffesionele recensie voor Panda OEM Global Protection 2010, SP 1 licentie(s) 0,5 jaar Spaans gevonden en de beoordeling is 85 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
Fr a recueilli 1 avis d’experts pour Panda OEM Global Protection 2010, SP 1 licence(s) 0,5 année(s) Espagnol et la note moyenne est de 85 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
De hat 1 Expertenmeinung für Panda OEM Global Protection 2010, SP 1 Lizenz(en) 0,5 Jahr(e) Spanisch zusammengestellt, die Beurteilung ist 85 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
Testseek ha raccolto 1 recensione da parte di esperti per Panda OEM Global Protection 2010, SP 1 licenza/e 0,5 anno/i ESP e la valutazione è di 85 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
Es ha coleccionado 1 opiniones de expertos para Panda OEM Global Protection 2010, SP 1 licencia(s) 0,5 año(s) Español y la calificación media es 85 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
Dk har samlet 1 ekspertanmeldelse for Panda OEM Global Protection 2010, SP 1 licens(er) 0,5 År Spansk og bedømmelsen er 85 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
85%
Source Testseek summary Average rating
Reviews
Updated:
2013-09-01 04:11:42
Se har samlat in 1 experttest för Panda OEM Global Protection 2010, SP 1 licens/-er 0,5 År Spanska och det genomsnittliga betyget är 85 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
85%
Source Review comments Score
digitale-generation.de
Updated:
2013-09-01 04:11:42
Panda Global Protection 2010: “Genießen Sie totale Sicherheit mit dem zuverlässigen Schutz Ihrer persönlichen Daten” – so lautet die Ankündigung des Herstellers, die wir hier näher in Augenschein nehmen wollen. Produktbeschreibung:Panda Global Prote...
Bottom line Das Panda Global Protection Programm bietet einen starken Schutz vor gefährlichen Programmen. Die optimale Einstellung kann zwar etwas Zeit benötigen, doch insgesamt erhält der Käufer mit Global Protection ein umfassendes Rundum-Sorglos-Paket zu einem...
85%
Show all
Customer service details
X