Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic TX-L32S20ES TV 81.3 cm (32") Full HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-L32S20ES
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-L32S20ES show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17884
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 18 Feb 2020 10:59:06
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic TX-L32S20ES TV 81.3 cm (32") Full HD Silver:
This short summary of the Panasonic TX-L32S20ES TV 81.3 cm (32") Full HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-L32S20ES, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, Silver

Long summary description Panasonic TX-L32S20ES TV 81.3 cm (32") Full HD Silver:
This is an auto-generated long summary of Panasonic TX-L32S20ES TV 81.3 cm (32") Full HD Silver based on the first three specs of the first five spec groups.

Panasonic TX-L32S20ES. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Weight: 9.5 kg. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Panasonic

Panasonic TX-L32X25E TV 81.3 cm (32") HD Black
(show image)
TX-L32X25E TX-L32X25E 0.00
(excl. VAT)
0 (incl. VAT)
Customer service details
Array