location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-50AS600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-50AS600B
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:50:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - Full HD 1920 x 1080 pixels 16:9
  • - BLB (Back Light Blinking) 100 Hz
  • - DVB-T, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN
  • - 53 W
Long product name Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver :
The long product name of Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TX-50AS600 - 50'', 16:9, 1920 x 1080, DVB-T/T2, 100 Hz BLB
More>>>
Short summary description Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver:
This short summary of the Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-50AS600, 127 cm (50"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver

Long summary description Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

Panasonic TX-50AS600. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: BLB (Back Light Blinking) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:49:54
Uk has collected 1 expert review for Panasonic TX-50AS600 127 cm (50") Full HD Smart TV Wi-Fi Silver and the rating is 53 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
53%
Source Review comments Score
flatpanelshd.com
Updated:
2014-09-21 02:49:54
AS600 and AS640 are some of the few Panasonic 2014 TVs with a VA LCD panels, unlike most other midrange and high-end models that utilize IPS panels with weak contrast and blacks. AS600 is a midrange TV with the most essential TV features. It has only a fe...
Good Value-for-money picture quality, Great black depth for LCD, Price...
Bad Motion reproduction not great, Input lag, Out-of-box settings, Viewing angles...
Bottom line Panasonic's AS600 does not offer the full Smart TV experience - dubbed Life+ - of the more expensive 2014 TVs, but has the features you have come to expect from a modern TV, including USB playback and a few TV apps, including Netflix and YouTube. Not bad...
53%
techradar.com
Updated:
2016-11-15 02:07:10
Until the technology's moth-balling late last year, Panasonic was the king of plasma. Its bigscreen TVs were better than anyone else's – just see our reviews for proof of that – but sales were presumably poor.In 2014 it's now competing, not with picture q...
Good All UK catch, up TV apps, Netflix, Swipe & Share, Well presented Blu, ray...
Bad Lacks processing power, Average contrast, Motion blur, Poor sound...
Bottom line On paper the TX-32AS600 is perfect for the modern living room or bedroom. Freeview HD is a given, but on this 32-inch Full HD TV it's complemented by Freetime. Offering the BBC iPlayer, BBC Sport, BBC News, ITV Player, 4OD and Demand Five apps, Freetime...
70%
trustedreviews.com
Updated:
2016-11-15 02:07:10
What is the Panasonic TX-32AS600? This 32-inch TV from Panasonic boasts some seriously promising technology for a set of such modest proportions and – at £400 – price. It's got Panasonic's latest smart TV system, including built-in Freetime catch up TV; a...
Good Freetime works brilliantly, Bright, colourful pictures, Attractive design...
Bad Contrast performance is below average, Input lag is a little high, Runs a little slugglishly at times...
Bottom line The 32AS600's smart features are excellent, practical and well-suited to second-room use, and its design is an exercise in space-saving efficiency. However, the inability of current IPS LED TVs to deliver a convincing native contrast performance strikes a...
70%
techradar.com
Updated:
2020-01-01 17:51:36
Until the technology's moth-balling late last year, Panasonic was the king of plasma. Its bigscreen TVs were better than anyone else's – just see our reviews for proof of that – but sales were presumably poor.In 2014 it's now competing, not with picture q...
Good All UK catch, up TV apps, Netflix, Swipe & Share, Well presented Blu, ray...
Bad Lacks processing power, Average contrast, Motion blur, Poor sound...
Bottom line On paper the TX-32AS600 is perfect for the modern living room or bedroom. Freeview HD is a given, but on this 32-inch Full HD TV it's complemented by Freetime. Offering the BBC iPlayer, BBC Sport, BBC News, ITV Player, 4OD and Demand Five apps, Freetime...
70%
trustedreviews.com
Updated:
2020-01-01 17:51:36
What is the Panasonic TX-32AS600? This 32-inch TV from Panasonic boasts some seriously promising technology for a set of such modest proportions and – at £400 – price. It's got Panasonic's latest smart TV system, including built-in Freetime catch up TV; a...
Good Freetime works brilliantly, Bright, colourful pictures, Attractive design...
Bad Contrast performance is below average, Input lag is a little high, Runs a little slugglishly at times...
Bottom line The 32AS600's smart features are excellent, practical and well-suited to second-room use, and its design is an exercise in space-saving efficiency. However, the inability of current IPS LED TVs to deliver a convincing native contrast performance strikes a...
70%
homecinemachoice.com
Updated:
2016-11-15 02:07:08
This year was always likely to be a tricky one for Panasonic in TV terms, without having its ever-reliable plasma division to woo film fans. And to be honest it's lived up – and down – to expectations, with the brand so far delivering a slightly untidy mi...
Good Good, contrastrich picture quality, decent value, Freetime is a welcome Smart TV addition, unobtrusive design...
Bad Some motion blur, standarddef colours look a little basic, some strong competition at this price level...
90%
trustedreviews.com
Updated:
2016-11-15 02:07:08
What is the Panasonic TX-42AS600? The £429 42AS600 is a value-driven 42-inch LCD TV equipped with a full HD resolution, edge LED lighting, and Smart TV features - including the integrated Freetime catch-up TV platform. Perhaps the most interesting thing a...
Good Great value, Contrastrich pictures, Freetime works brilliantly...
Bad Motion looks soft, Slightly limited viewing angle...
Bottom line Overall the 42AS600 is a very strong and capable TV for its money, offering a high feature count and some excellent picture traits for its fairly puny cost. Resolution fans may baulk at the extent sharpness is lost with moving images, but for relatively c...
80%
avforums.com
Updated:
2016-11-15 02:07:08
The big problem with moving your entire TV line-up into a single technology is that you find yourself competing against companies that have been there much longer. Panasonic's decision to stop all plasma production means they are now exclusively selling L...
Good Good contrast performance, Accurate colours, Attractive design, Excellent video processing, Decent Smart TV, Generous viewing angles...
Bad Minor clouding, Some dirty screen effect...
80%
techradar.com
Updated:
2016-11-15 02:07:08
Since the demise of its brilliant plasmas, Panasonic has gone a bit down-market.2014 has so far seen Panasonic concentrate on entry-level and mid-range TVs, with the obvious exception of the 4K-ready AX800 and AX900 Series.The TX-42AS600 stands-out by bei...
Good Freetime, My Home Screen, Dual core processor, Swipe & Share...
Bad Freetime too slow, Motion lag, Average contrast, Poor panel uniformity...
Bottom line Is Freetime worth a sacrifice? The panel in the TX-42AS600 is prone to image lag and poor contrast, and offers only so-so upscaling from SD to HD, but that doesn't stop this 42-inch LED TV being an early candidate for best value smart TV. The excellent u...
70%
flatpanelshd.com
Updated:
2020-01-01 17:54:12
AS600 and AS640 are some of the few Panasonic 2014 TVs with a VA LCD panels, unlike most other midrange and high-end models that utilize IPS panels with weak contrast and blacks. AS600 is a midrange TV with the most essential TV features. It has only a fe...
Good Value-for-money picture quality, Great black depth for LCD, Price...
Bad Motion reproduction not great, Input lag, Out-of-box settings, Viewing angles...
Bottom line Panasonic's AS600 does not offer the full Smart TV experience - dubbed Life+ - of the more expensive 2014 TVs, but has the features you have come to expect from a modern TV, including USB playback and a few TV apps, including Netflix and YouTube. Not bad...
53%