location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TX-37LZD85F TV 94 cm (37") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-37LZD85F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-37LZD85F show
Show alternative article codes used in the online market place
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TX-37LZD85F TV 94 cm (37") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 94 cm (37") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - NTSC, PAL, SECAM
  • - 197 W
More>>>
Short summary description Panasonic TX-37LZD85F TV 94 cm (37") Full HD Black:
This short summary of the Panasonic TX-37LZD85F TV 94 cm (37") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TX-37LZD85F, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Panasonic TX-37LZD85F TV 94 cm (37") Full HD Black:
This is an auto-generated long summary of Panasonic TX-37LZD85F TV 94 cm (37") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TX-37LZD85F. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:55:38
Uk has collected 11 expert reviews for Panasonic TX-37LZD85F TV 94 cm (37") Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-09-23 04:55:37
Although Panasonic says a lot about its plasma TVs, this manufacturer has shown in the past that they also know how to produce quality LCD TVs such as the TX-37LZD70F (which we particularly appreciated at the time).A notable absencePanasonic is now bac...
Good Efficient dynamic contrast mode, Very good rescaling of standard definition sources, Low afterglow...
Bad No HD compatible digital tuner, 24p mode doesn’t improve the fluidity of all sources, Contrast is barely enough if we deactivate the dynamic mode...
80%
hdtvtest.co.uk
Updated:
2016-12-29 22:50:02
Although a strong believer in Plasma display technology, Panasonic has been paying increased attention to LCD in recent times. Utilising IPS Alpha (In-Plane Switching Alpha) panels from the facilities they jointly own with Hitachi and Toshiba, Panasoni...
0%
hdtvorg.co.uk
Updated:
2016-12-29 22:50:02
With styling reminiscent of their PZ85 series of Plasma TVs, Panasonics LZD85 range of LCDs feature a slim profile, glossy black finish and a frame that curves subtly backwards along the full length of its sides. A feature which looks destined to be...
Bottom line As one of the most accomplished 37in LCD TVs currently available, the TX37LZD85 also provides a realistic alternative to 40/42in plasmas as well as LCD TVs. The TX37LZD85 like the 32in model, stands out from the crowd with a strong performance in vir...
94%
techradar.com
Updated:
2016-12-29 22:50:02
The Full HD, 1080p24-capable, Panasonic 37LZD85 is a cracking set. Mostly.This Panasonics picture props are partly due to another rising fad in the liquid crystal display business; 100Hz processing. Panasonics other offeringsWindow shoppers may alrea...
Good Smooth, judder-less pictures, Great ‘surround’ sound effect...
Bad Picture foible during sport and gaming (with 100Hz on), A little backlight bleed...
Bottom line The Full HD, 1080p24-capable, Panasonic 37LZD85 is a cracking set. Mostly.This Panasonics picture props are partly due to another rising fad in the liquid crystal display business; 100Hz processing. Panasonics other offeringsWindow shoppers may alrea...
80%
techradar.com
Updated:
2013-11-20 22:35:31
The TX-32LZD85, a mid-range model from Panasonic’s new LCD collection, packs a fearsome on-paper punch.For starters, it’s got Full HD resolution, potentially adding an extra lovely level of purity to your 1080i/p HD gaming visuals.Intriguingly, it’s al...
Good Good connectivity, outstanding pictures, full HD panel...
Bad Very minor flicker over some fast-moving edges...
Bottom line The TX-32LZD85, a mid-range model from Panasonic’s new LCD collection, packs a fearsome on-paper punch.For starters, it’s got Full HD resolution, potentially adding an extra lovely level of purity to your 1080i/p HD gaming visuals.Intriguingly...
100%
expertreviews.co.uk
Updated:
2013-11-20 22:35:35
This 32in TV costs more than double that of Hannsprees 32in model, but Panasonic provides some convincing justifications. Its 1,920x1,080 resolution displays 1080p footage from Blu-ray discs in all its glory. There are three HDMI inputs, plus an SD...
60%
stuff.tv
Updated:
2014-03-31 04:56:50
Picture quality is of primary concern, of course, but it would be nice to hear a TV that doesnt sound weedy and malnourished. Not all of us want to listen to with the volume turned way down. Or with the volume right up, for that matter.With the TX-LZ...
Good Smart styling; superb sound quality for an LCD TV; solid off-air picture; subtle, natural colours...
Bad High price; some very talented competition...
Bottom line Another belting flatscreen from Panasonic that exhibits excellent picture performance and matching sound quality...
100%
stuff.tv
Updated:
2013-11-20 22:35:29
Picture quality is of primary concern, of course, but it would be nice to hear a TV that doesnt sound weedy and malnourished. Not all of us want to listen to with the volume turned way down. Or with the volume right up, for that matter.With the TX-LZ...
Good Smart styling; superb sound quality for an LCD TV; solid off-air picture; subtle, natural colours...
Bad High price; some very talented competition...
Bottom line Another belting flatscreen from Panasonic that exhibits excellent picture performance and matching sound quality...
100%
trustedreviews.com
Updated:
2013-11-20 22:35:33
A month or so ago we saw Panasonic's new range of LCD TVs get off to a very likeable start in the 32in shape of the TX-32LZD80 . But, while undoubtedly very good, this TV was still from the relatively lower reaches of the new range, making us wonder just...
Bottom line Panasonic's 32LZD85 delivers on the great promise of the 32LZD80, making it easily the company's best LCD TV yet. In fact, the only rival set we've seen that even gives it a run for its money is the sublime Philips 32PFL9632D. Fingers crossed Panasonic ca...
90%
Country Distributor
United Kingdom 1 distributor(s)