location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-50PZ77U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-50PZ77U
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 690 W
Long product name Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black :
The long product name of Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TH-50PZ77U - 50" - 1080p
More>>>
Short summary description Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black:
This short summary of the Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-50PZ77U, 127 cm (50"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black:
This is an auto-generated long summary of Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TH-50PZ77U. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:01:47
Uk has collected 3 expert reviews for Panasonic TH-50PZ77U TV 127 cm (50") Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Hometheatersound.com
Updated:
2011-09-23 05:01:40
This is a great time to buy a new TV. There are plenty of choices available, and the competition for your dollar is higher than ever. Flat panels are all the rage, and for good reasons. They’ve steadily improved in recent years -- the picture qualit...
Bottom line The Panasonic TH-50PZ77U is not the perfect flat-panel TV, but with some careful tweaking it can provide reference-level picture quality. It presents a viable alternative to LCD flat panels for those of us bothered by the slow response times of most a...
0%
Businessweek.com
Updated:
2011-09-23 05:01:43
The Good: Rich, deep colors that deliver a full high-definition picture; good up-conversion of analog signals The Bad: Only two HD multimedia inputs; color washes out in bright lights The Bottom Line: An HDTV that delivers impressive pictures at a mo...
Good Rich, deep colors that deliver a full high-definition picture; good up-conversion of analog signals...
Bad Only two HD multimedia inputs; color washes out in bright lights...
Bottom line An HDTV that delivers impressive pictures at a more affordable price...
80%
hometheaterhifi.com
Updated:
2011-09-23 05:01:46
Even though the Christmas season is now over, it might be just the time to be looking at buying a Flat-Panel Display (FPD). A couple of years ago, they were so expensive that most consumers could only dream, but with the price drops over the last year...
0%