Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic TH-50PV600E TV 127 cm (50") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-50PV600E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-50PV600E show
Show alternative article codes used in the online market place
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9124
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Feb 2020 11:30:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic TH-50PV600E TV 127 cm (50") Silver :
The short editorial description of Panasonic TH-50PV600E TV 127 cm (50") Silver

VIERA TH-50PV600 HD Ready Plasma tv met SD Memory Card slot
More>>>
Short summary description Panasonic TH-50PV600E TV 127 cm (50") Silver:
This short summary of the Panasonic TH-50PV600E TV 127 cm (50") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-50PV600E, 127 cm (50"), 1366 x 768 pixels, Plasma, Silver

Long summary description Panasonic TH-50PV600E TV 127 cm (50") Silver:
This is an auto-generated long summary of Panasonic TH-50PV600E TV 127 cm (50") Silver based on the first three specs of the first five spec groups.

Panasonic TH-50PV600E. Display diagonal: 127 cm (50"), Display resolution: 1366 x 768 pixels, Display technology: Plasma, Native aspect ratio: 16:9. Weight: 43 kg. Product colour: Silver

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details