location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic TH-42PZ800E TV 106.7 cm (42") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-42PZ800E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-42PZ800E show
Show alternative article codes used in the online market place
Category: TVs Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic TH-42PZ800E TV 106.7 cm (42") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 106.7 cm (42") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - 0.001 ms
  • - NTSC, PAL, SECAM
  • - 385 W
More>>>
Short summary description Panasonic TH-42PZ800E TV 106.7 cm (42") Full HD Black:
This short summary of the Panasonic TH-42PZ800E TV 106.7 cm (42") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-42PZ800E, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Panasonic TH-42PZ800E TV 106.7 cm (42") Full HD Black:
This is an auto-generated long summary of Panasonic TH-42PZ800E TV 106.7 cm (42") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TH-42PZ800E. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Response time: 0.001 ms, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:50:07
Uk has collected 3 expert reviews for Panasonic TH-42PZ800E TV 106.7 cm (42") Full HD Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
televisions.com
Updated:
2011-09-23 04:49:59
This Panasonic plasma scores big points for its highly detailed pictures, both from its tuner and via Scart. The contrast-rich HDTV picture impresses in Blu-ray movies, but the TV struggles...
68%
Howstuffworks.com
Updated:
2011-09-23 04:49:39
A few short years ago, 42-inches was about the only size possible for a plasma HDTV set; today, these are considered the introductory size. Yet there are still plenty of potential viewers who would consider these sets to be "large." Of course, other th...
Good Good anti-glare screen, good black levels, built-in gallery player, four HDMI inputs...
Bad Expensive, weak native speakers...
Bottom line A few short years ago, 42-inches was about the only size possible for a plasma HDTV set; today, these are considered the introductory size. Yet there are still plenty of potential viewers who would consider these sets to be "large." Of course, other t...
80%
whathifi.com
Updated:
2016-11-15 02:07:59
track record record with plasmas has been enviable, but this is the company's most modern and complete product yet.Part of the premium PZ800 series, it's loaded up with all manner of performance-enhancing features, from Full HD resolution to 'Intellig...
Good Big, punchy and exciting pictures with most discs, excellent tuner, well equipped...
Bad Only that the similarly priced Pioneer is even better...
80%
trustedreviews.com
Updated:
2016-11-15 02:07:59
If there's one thing Panasonic's latest, consistently great plasma TV range has arguably lacked so far, it's size. For while the 37in, 42in, 46in and 50in offerings have been all well and good, we've always found ourselves wishing for something truly colo...
90%
trustedreviews.com
Updated:
2016-11-15 02:07:47
As I sit here chained to my PC in a darkened room for yet another day's hard labour watching TV (!), it suddenly occurs to me that my back is ruddy killing me. This is actually not all that surprising when you consider that a few hours ago I was involved...
90%
Country Distributor
United Kingdom 1 distributor(s)