Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-42PZ77U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TH-42PZ77U
Category TVs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4374
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 18 Feb 2020 12:08:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black :
The short editorial description of Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black

New TH42PZ77U Panasonic TH-42PZ77U 42-inch 1080p Plasma HDTV High Definition
More>>>
Short summary description Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black:
This short summary of the Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic TH-42PZ77U, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, Plasma, Black

Long summary description Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black:
This is an auto-generated long summary of Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black based on the first three specs of the first five spec groups.

Panasonic TH-42PZ77U. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Aspect ratio: 16:9. Product colour: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
Uk has collected 1 expert review for Panasonic TH-42PZ77U TV 106.7 cm (42") Full HD Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
Nl heeft 1 proffesionele recensie voor Panasonic TH-42PZ77U tv 106,7 cm (42") Full HD Zwart gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
Fr a recueilli 1 avis d’experts pour Panasonic TH-42PZ77U TV 106,7 cm (42") Full HD Noir mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
De hat 1 Expertenmeinung für Panasonic TH-42PZ77U Fernseher 106,7 cm (42 Zoll) Full HD Schwarz zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
Testseek ha raccolto 1 recensione da parte di esperti per Panasonic TH-42PZ77U TV 106,7 cm (42") Full HD Nero ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
Es ha coleccionado 1 opiniones de expertos para Panasonic TH-42PZ77U TV 106,7 cm (42") Full HD Negro pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
Dk har samlet 1 ekspertanmeldelse for Panasonic TH-42PZ77U TV 106,7 cm (42") Fuld HD Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:10
Se har samlat in 1 experttest för Panasonic TH-42PZ77U TV-apparat 106,7 cm (42") Full HD Svart men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
avrev.com
Updated:
2017-03-01 10:30:10
If you prefer plasma’s performance to LCD and really want 1080p at a 42-inch screen size, Panasonic is one of few companies to which you can turn. The TH-42PZ77U is currently the best deal in town in this category (at least until Panasonic’s new $1,600...
0%
Show all
Customer service details