location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic SDR-S50 0.8 MP CCD Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDR-S50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDR-S50EC-R
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic SDR-S50 0.8 MP CCD Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 8 mm (1 / 8") Red
  • - Optical zoom: 70x Digital zoom: 100x
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone Built-in speaker(s)
Long product name Panasonic SDR-S50 0.8 MP CCD Red :
The long product name of Panasonic SDR-S50 0.8 MP CCD Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SDR-S50, 0.8MP, 1/8", CCD, 2.7", LCD, 704 x 576, USB 2.0, 212g, Red
More>>>
Short summary description Panasonic SDR-S50 0.8 MP CCD Red:
This short summary of the Panasonic SDR-S50 0.8 MP CCD Red data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic SDR-S50, 0.8 MP, CCD, 25.4 / 8 mm (1 / 8"), 6.86 cm (2.7"), LCD, 212 g

Long summary description Panasonic SDR-S50 0.8 MP CCD Red:
This is an auto-generated long summary of Panasonic SDR-S50 0.8 MP CCD Red based on the first three specs of the first five spec groups.

Panasonic SDR-S50. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 8 mm (1 / 8"). Optical zoom: 70x, Digital zoom: 100x, Focal length range: 1.48 - 104 mm. Compatible memory cards: SD, SDHC. Camera shutter speed: 1/30 - 1/8000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD, Display resolution: 704 x 576 pixels

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 12:23:02
Uk has collected 10 expert reviews for Panasonic SDR-S50 0.8 MP CCD Red and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-23 12:23:01
Product Code: SDR-S50EB-W The Panasonic SDR-S50 camcorder is a standard definition camcorder with some neat tricks to share. Chief among these is the Panasonic SDR-S50's 78x optical zoom –the biggest of any of the camcorders here. Not only that, but...
Bottom line If you want a good value camcorder that can also take the occasional photo on the fly, the Panasonic fits the bill. The Panasonic SDR-S50 lacks HD capture capabilities, but its low price tag, fantastic zoom, great build quality and the wider angle len...
80%
v3.co.uk
Updated:
2011-09-23 12:23:02
Over the past few years we have seen an increasing number of small pocket camcorders that record video to a memory card rather than using a tape or hard disk, while most larger camcorders have focused on recording high-definition footage.Panasonic’s SD...
Good Small; light; stabilized zoom; full manual control if you want it...
Bad No accessory shoe; smudgy low-light footage...
Bottom line No high definition support, but otherwise this is a capable camcorder Good points Small; light; stabilized zoom; full manual control if you want it Bad points No accessory shoe; smudgy low-light footage...
100%
computeractive.co.uk
Updated:
2011-09-23 12:23:02
Over the past few years we have seen an increasing number of small pocket camcorders that record video to a memory card rather than using a tape or hard disk, while most larger camcorders have focused on recording high-definition footage.Panasonic’s SD...
Good Small; light; stabilized zoom; full manual control if you want it...
Bad No accessory shoe; smudgy lowlight footage...
Bottom line No high definition support, but otherwise this is a capable camcorder...
100%
trustedreviews.com
Updated:
2011-09-23 12:23:02
Most manufacturers are winding down their standard definition camcorder ranges. But they are still releasing a few new models for those people left not wishing to make the leap to HD, or who just can't afford it yet. One of these is Panasonic's SDR-S50, w...
Good Good automatic mode, More features than rivals...
Bad Joystick navigation fiddly, SD resolution...
Bottom line The Panasonic SDR-S50 is a relatively commendable camcorder. At £250, there are a number of decent competitors which are cheaper, such as our current favourite at this level, JVC's GZ-MS120. But the SDR-S50 is sure to drop in price, and it has the edge ov...
80%
consumersearch.com
Updated:
2011-09-23 12:23:00
The Panasonic SDR-S50 has one standout feature: its 70x optical zoom, which experts say is valuable if you plan to shoot school plays from the back row or football games from the nosebleed seats. A CNET tester proves the point by shooting a video of th...
Good Extraordinarily long 70x optical zoom, Image stabilizer combats hand shake, Full manual controls, Price...
Bad LCD screen glares in strong light, Lowresolution still photos, Short battery life for its class, No external microphone, headphone jacks...
0%
camcorderinfo.com
Updated:
2011-09-23 12:23:02
The Panasonic SDR-S26 ($269 MSRP) is a standard definition camcorder with a killer 70x optical zoom lens—the longest optical zoom in the consumer marketplace. Unfortunately, the camcorder's video performance and handling leaves a lot to be desired, al...
Bottom line We were impressed by the huge, 70x optical zoom on the SDR-S26, but the camcorder failed to deliver the goods when it came to video performance. In low light, the camcorder simply didn't produce a pleasant image, and in bright light it measured the wo...
0%