location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDR-H60EG-S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDR-H60EG-S
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 MP CCD 25.4 / 6 mm (1 / 6") Silver
  • - Optical zoom: 50x Digital zoom: 2500x
  • - Internal storage capacity: 60 GB
  • - LCD 6.86 cm (2.7")
  • - Built-in microphone
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver :
The long product name of Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hybrid Camcorder SDR-H60EG-S HDD 60GB/SD Silver
More>>>
Short summary description Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver:
This short summary of the Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic SDR-H60EG-S, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 60 GB, 6.86 cm (2.7"), LCD

Long summary description Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver:
This is an auto-generated long summary of Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver based on the first three specs of the first five spec groups.

Panasonic SDR-H60EG-S. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 50x, Digital zoom: 2500x, Focal length range: 1.8 - 90 mm. Internal storage capacity: 60 GB, Compatible memory cards: SD, SDHC. Camera shutter speed: 1/25 - 1/8000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:06:49
Uk has collected 4 expert reviews for Panasonic SDR-H60EG-S camcorder 0.8 MP CCD Silver and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23 05:06:48
This hard disk camcorder may not have the refined looks of Sonys DCR-SR55E, but it has impressive features. The most obvious of these is the 60GB hard disk, which holds 14 hours of video at the highest quality setting of 10Mbit/s. As well as the ha...
40%
goodgearguide.com.au
Updated:
2011-11-08 15:54:20
As the middle child in Panasonics standard-def HDD family, the SDR-H60 arguably serves little purpose. It lacks the advanced features found on the SDR-H280, yet adds little of note when compared to the SDR-H40.
Good Huge 50x optical zoom, 60GB hard drive + SD-card slot, good value for money...
Bad Plain, uninspired design, struggle in low light levels, the SDR-H40 represents even better value for money The Final Word As the middle child in Panasonics standard-def HDD family, the SDR-H60 arguably serves little purpose. It lacks the advanced fe...
Bottom line As the middle child in Panasonics standard-def HDD family, the SDR-H60 arguably serves little purpose. It lacks the advanced features found on the SDR-H280, yet adds little of note when compared to the SDR-H40.
70%
techtree.com
Updated:
2011-09-23 05:06:44
The holiday season is in full swing and most people will go out on a vacation. Vacations have special moments, which become treasured possessions of our memories. But there is a way to preserve these memories and also share them with your loved ones. W...
Good Compact size and light, 50x optical zoom, Optical image stabilization, Swivel LCD, 60 GB hard drive + SD HC storage, Good battery life, Good zoom microphone.
Bad Lackluster image quality, Dim image at maximum zoom, No headphone jack, No carry pouch, No remote controller, Thumb dial not easy to operate.
Bottom line The holiday season is in full swing and most people will go out on a vacation. Vacations have special moments, which become treasured possessions of our memories. But there is a way to preserve these memories and also share them with your loved ones. W...
50%
camcorderinfo.com
Updated:
2011-09-23 05:06:47
The Panasonic SDR-H60 ($499 MSRP) has enough winning features to make it a viable choice for some consumers, but is definitely not the best overall in its class. Its hard not to be impressed with a 50x optical zoom and 60GB of capacity on a camcorder...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic SDR-H280EG-S camcorder 3.1 MP CCD Silver
(show image)
SDR-H280EG-S SDR-H280EG-S 0.00
(excl. VAT)
0 (incl. VAT)