Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic SB-TP20E-K speaker set 5.1 channels 600 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB-TP20E-K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB-TP20E-K
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6937
This statistic is based on the 86353 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84376 free Open Icecat users.
Info modified on: 11 Apr 2019 11:44:09
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic SB-TP20E-K speaker set 5.1 channels 600 W:
This short summary of the Panasonic SB-TP20E-K speaker set 5.1 channels 600 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic SB-TP20E-K, 5.1 channels, 600 W, 200 W, 100 - 25000 Hz, 200 W, 100 - 25000 Hz

Long summary description Panasonic SB-TP20E-K speaker set 5.1 channels 600 W:
This is an auto-generated long summary of Panasonic SB-TP20E-K speaker set 5.1 channels 600 W based on the first three specs of the first five spec groups.

Panasonic SB-TP20E-K. Audio output channels: 5.1 channels, RMS rated power: 600 W. Satellite speakers RMS power: 200 W, Satellite speaker frequency range: 100 - 25000 Hz. Center speaker RMS power: 200 W, Center speaker frequency range: 100 - 25000 Hz, Center speaker dimensions (WxDxH): 250 x 140 x 145 mm. Subwoofer type: Active subwoofer, Subwoofer RMS power: 100 W, Subwoofer frequency range: 28 - 300 Hz

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details