location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SB-TP1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SB-TP1000E-S
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2019 15:55:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 W 4.1 channels
  • - Number of satellite speakers: 4 100 W
  • - Black
Long product name Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W :
The long product name of Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SB-TP1000 Home Theater Speaker System
More>>>
Short summary description Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W:
This short summary of the Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic SB-TP1000, 4.1 channels, 200 W, Black, 100 W, 65 - 100000 Hz, 50 W

Long summary description Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W:
This is an auto-generated long summary of Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W based on the first three specs of the first five spec groups.

Panasonic SB-TP1000. Audio output channels: 4.1 channels, RMS rated power: 200 W, Product colour: Black. Satellite speakers RMS power: 100 W, Satellite speaker frequency range: 65 - 100000 Hz. Center speaker RMS power: 50 W, Center speaker frequency range: 65 - 50000 Hz. Subwoofer frequency range: 28 - 300 Hz, Subwoofer sensitivity: 83 dB, Subwoofer dimensions (W x D x H): 496 x 500 x 254 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 05:30:28
Uk has collected 3 expert reviews for Panasonic SB-TP1000 speaker set 200 W Black 4.1 channels 100 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%