location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic RP-HXS200E-P headphones/headset Wired Head-band Music Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-HXS200E-P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-HXS200E-P show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232797394 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 13:34:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic RP-HXS200E-P headphones/headset Wired Head-band Music Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink Music Head-band Headphones
  • - Wired 3.5 mm connector
  • - Circumaural 10 - 25000 Hz 24 Ω 106 dB
More>>>
Short summary description Panasonic RP-HXS200E-P headphones/headset Wired Head-band Music Pink:
This short summary of the Panasonic RP-HXS200E-P headphones/headset Wired Head-band Music Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic RP-HXS200E-P, Wired, 10 - 25000 Hz, Music, 138 g, Headphones, Pink

Long summary description Panasonic RP-HXS200E-P headphones/headset Wired Head-band Music Pink:
This is an auto-generated long summary of Panasonic RP-HXS200E-P headphones/headset Wired Head-band Music Pink based on the first three specs of the first five spec groups.

Panasonic RP-HXS200E-P. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 10 - 25000 Hz. Cable length: 1.2 m. Weight: 138 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 17:51:57
Uk has collected 3 expert reviews for Panasonic RP-HXS200E-P headphones/headset Wired Head-band Music Pink and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2020-01-01 17:51:57
I recently had the opportunity to try out the RP-HXS200 headphones by Panasonic. These are budget headphones (retailing for around £18 on Amazon), something immediately evident from the rather basic clamshell packaging which claims “Clear & powerful sound...
0%
techaddicts.uk
Updated:
2020-01-01 17:51:57
I recently had the opportunity to try out the RP-HXS200 headphones by Panasonic. These are budget headphones (retailing for around £18 on Amazon), something immediately evident from the rather basic clamshell packaging which claims “Clear & powerful sound...
0%
gadgetspeak.com
Updated:
2020-01-01 17:51:57
So what of these on ear corded headphones that bear the Panasonic name.There are hard wired leads that run from the base of each headphone that are clipped together are 40cm and then run the next 80cm side by side to the L shaped 3.5mm plug.The headphones...
80%