location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic RP-HT560 headphones/headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-HT560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-HT560
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic RP-HT560 headphones/headset Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Circumaural 10 - 27000 Hz 56 Ω 100 dB
Long product name Panasonic RP-HT560 headphones/headset Wired Black :
The long product name of Panasonic RP-HT560 headphones/headset Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RP-HT560 - 50 mm, Plug Type: Gold, Neodymium, Black
More>>>
Short summary description Panasonic RP-HT560 headphones/headset Wired Black:
This short summary of the Panasonic RP-HT560 headphones/headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic RP-HT560, Wired, 10 - 27000 Hz, Headphones, Black

Long summary description Panasonic RP-HT560 headphones/headset Wired Black:
This is an auto-generated long summary of Panasonic RP-HT560 headphones/headset Wired Black based on the first three specs of the first five spec groups.

Panasonic RP-HT560. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 27000 Hz. Cable length: 3 m, Product colour: Black

Brand Image Product code Product Stock Price from
Panasonic

Panasonic RP-HTX7 Headphones Wired Head-band White
(show image)
RP-HTX7-W1 RP-HTX7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-DJ300-S headphones/headset Wired Silver
(show image)
RP-DJ300-S RP-DJ300-S 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HTX7 Headphones Wired Head-band Green
(show image)
RP-HTX7-G1 RP-HTX7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HTX7 Headphones Wired Head-band Music Pink
(show image)
RP-HTX7-P1 RP-HTX7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HTX7 Headphones Wired Head-band Red
(show image)
RP-HTX7-R1 RP-HTX7 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HTX7-RS headphones/headset Wired Red
(show image)
RP-HTX7-RS RP-HTX7-RS 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HT260 headphones/headset Wired Black
(show image)
RP-HT260 RP-HT260 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-DJ600-K headphones/headset Wired Head-band Black
(show image)
RP-DJ600-K RP-DJ600-K 0.00
(excl. VAT)
0 (incl. VAT)