location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic RP-HS33E Headphones Wired Ear-hook Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-HS33E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-HS33E-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0777786909833 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:22:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic RP-HS33E Headphones Wired Ear-hook Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Green Ear-hook Headphones
  • - Wired 3.5 mm connector
  • - Intraaural 14 - 24000 Hz 16 Ω 103 dB
Long product name Panasonic RP-HS33E Headphones Wired Ear-hook Green :
The long product name of Panasonic RP-HS33E Headphones Wired Ear-hook Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Sports Clip Earphones RP-HS33E, Green
More>>>
Short summary description Panasonic RP-HS33E Headphones Wired Ear-hook Green:
This short summary of the Panasonic RP-HS33E Headphones Wired Ear-hook Green data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic RP-HS33E, Wired, 14 - 24000 Hz, 14 g, Headphones, Green

Long summary description Panasonic RP-HS33E Headphones Wired Ear-hook Green:
This is an auto-generated long summary of Panasonic RP-HS33E Headphones Wired Ear-hook Green based on the first three specs of the first five spec groups.

Panasonic RP-HS33E. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 14 - 24000 Hz. Cable length: 1.2 m. Weight: 14 g. Product colour: Green

Source Testseek summary Average rating
Reviews
Updated:
2015-12-11 09:07:37
Uk has collected 1 expert review for Panasonic RP-HS33E Headphones Wired Ear-hook Green but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2015-12-11 09:07:37
Panasonic Lightweight Sport Clip Earphones with Sweat-Resistant Earbuds (RP-HS33)GENERALHow often do you go running, either in the gym or where you live? For me the answer is not as often as I should, ok it’s never. I don’t but I’m more of a cyclist, h...
Bottom line I like these headphones, maybe it’s because they feel like you could stand on them and they would still work (please don’t test this theory out though) or maybe it’s because I can finally concentrate on my cycling instead of counting the...
0%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic RP-HS33E Headphones Wired Ear-hook Blue
(show image)
RP-HS33E-A RP-HS33E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HS33E Headphones Wired Ear-hook Red
(show image)
RP-HS33E-R RP-HS33E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HS33E Headphones Wired Ear-hook Silver
(show image)
RP-HS33E-S RP-HS33E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HS33E Headphones Wired Ear-hook Sports Black
(show image)
RP-HS33E-K RP-HS33E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HS33E Headphones Wired Ear-hook Pink
(show image)
RP-HS33E-P RP-HS33E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HS33E Headphones Wired Ear-hook Violet
(show image)
RP-HS33E-V RP-HS33E 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HS33E-Y headphones/headset Wired Yellow
(show image)
RP-HS33E-Y RP-HS33E-Y 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic RP-HS33E Headphones Wired Ear-hook Orange
(show image)
RP-HS33E-D RP-HS33E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)