location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Noise Reducing Earbud Headphones Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Noise Reducing Earbud Headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-HC30-K
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Dec 2022 14:23:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Noise Reducing Earbud Headphones Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headphones
  • - Wired
  • - Intraaural 8 - 22000 Hz 39 Ω
Long product name Panasonic Noise Reducing Earbud Headphones Wired Black :
The long product name of Panasonic Noise Reducing Earbud Headphones Wired Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Noise Reducing Earbud Headphones w/ Built-In Monitor Switch for Surround Sound
More>>>
Short summary description Panasonic Noise Reducing Earbud Headphones Wired Black:
This short summary of the Panasonic Noise Reducing Earbud Headphones Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Noise Reducing Earbud Headphones, Wired, 8 - 22000 Hz, Headphones, Black

Long summary description Panasonic Noise Reducing Earbud Headphones Wired Black:
This is an auto-generated long summary of Panasonic Noise Reducing Earbud Headphones Wired Black based on the first three specs of the first five spec groups.

Panasonic Noise Reducing Earbud Headphones. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 8 - 22000 Hz. Cable length: 1.4 m, Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 06:23:44
Uk has collected 1 expert review for Panasonic Noise Reducing Earbud Headphones Wired Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%