location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic RP-DJ100 Headphone Headphones Wired Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP-DJ100 Headphone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RP-DJ100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic RP-DJ100 Headphone Headphones Wired Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Headphones
  • - Wired
  • - Supraaural 14 - 24000 Hz 24 Ω 102 dB
Long product name Panasonic RP-DJ100 Headphone Headphones Wired Grey :
The long product name of Panasonic RP-DJ100 Headphone Headphones Wired Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monitor Headphones for DJ use
More>>>
Short summary description Panasonic RP-DJ100 Headphone Headphones Wired Grey:
This short summary of the Panasonic RP-DJ100 Headphone Headphones Wired Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic RP-DJ100 Headphone, Wired, 14 - 24000 Hz, Headphones, Grey

Long summary description Panasonic RP-DJ100 Headphone Headphones Wired Grey:
This is an auto-generated long summary of Panasonic RP-DJ100 Headphone Headphones Wired Grey based on the first three specs of the first five spec groups.

Panasonic RP-DJ100 Headphone. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 14 - 24000 Hz. Cable length: 2 m, Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 04:59:45
Uk has collected 1 expert review for Panasonic RP-DJ100 Headphone Headphones Wired Grey and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
urban75.org
Updated:
2011-09-23 04:59:43
Considering their build and price level, we were all set to give the Panasonic RP-DJ100s top marks until the things let us down at a gig, when both channels cut out.After some investigation, it seemed the phones had suffered the all-too-familiar probl...
60%