Panasonic logo

Panasonic PT-DW5100EL data projector 5500 ANSI lumens DLP XGA (1024x768)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22078
Info modified on:
24 Feb 2023, 10:23:18
Long product name Panasonic PT-DW5100EL data projector 5500 ANSI lumens DLP XGA (1024x768):

PT-DW5100EL 1-Chip DLP projector with WXGA resolution (1.280 x 768 pixe), 5.500 ANSI Lumen brightness with 2.000:1 contrast

Short summary description Panasonic PT-DW5100EL data projector 5500 ANSI lumens DLP XGA (1024x768):

Panasonic PT-DW5100EL, 5500 ANSI lumens, DLP, XGA (1024x768), 2000:1, 16.78 million colours, 15 - 91 kHz

Long summary description Panasonic PT-DW5100EL data projector 5500 ANSI lumens DLP XGA (1024x768):

Panasonic PT-DW5100EL. Projector brightness: 5500 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: UHM, Lamp power: 270 W. Focal length range: 25.6 - 33.8 mm. Serial interface type: RS-232. Weight: 13.9 kg

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.