location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-AE4000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-AE4000
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1600 ANSI lumens
  • - Lamp
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - 240 W
Long product name Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD :
The long product name of Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-AE4000E - Full HD LCD Projector
More>>>
Short summary description Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD:
This short summary of the Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-AE4000, 1600 ANSI lumens, LCD, 1016 - 7620 mm (40 - 300"), 1.2 - 18 m, 85%, 30 - 70 kHz

Long summary description Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD:
This is an auto-generated long summary of Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD based on the first three specs of the first five spec groups.

Panasonic PT-AE4000. Projector brightness: 1600 ANSI lumens, Projection technology: LCD, Screen size compatibility: 1016 - 7620 mm (40 - 300"). Light source type: Lamp, Lamp type: UHM, Lamp power: 170 W. Focal length range: 22.4 - 44.8 mm. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, SECAM. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 08:07:47
Uk has collected 32 expert reviews for Panasonic PT-AE4000 data projector 1600 ANSI lumens LCD and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-23 08:06:54
The Panasonic PT-AE4000 is an LCD home cinema projector with a full HD resolution of 1920 x 1080, 100000:1 contrast ratio and 1600 lumens brightness rating. It features Detail Clarity Processor 3 image enhancement technology, HDMI and RGB inputs, measu...
Good Despite sharing the physical traits of its predecessor, the PT-AE3000, this projector offers a marked improvement in performance. The new lamp delivers superior colour and contrast, and there’s also a fresh batch of picture-enhancing technology and a better dynamic iris. Colours are rich, strong and lifelike, and the improved brightness makes this the first Panasonic projector suitable for use in...
Bad Compared to some rival models, the PT-AE4000 is fairly bulky, which could make placement trickier. There’s also some intrusive noise from the front-mounted fans. Less importantly, it’s not the best-looking piece of kit, with its functional, boxy design more suited to a corporate boardroom than a stylish living room.
Bottom line Fairly priced and fairly impressive on all fronts, the Panasonic PT-AE4000 is a decent choice for home cinema, sports and gaming – but there are brighter, quieter and more living room-friendly models about.Panasonic PT-AE4000 is tagged with Panasonic a...
80%
trustedreviews.com
Updated:
2011-09-23 08:07:22
It's almost a year to the day since I found myself reviewing - and very much enjoying - Panasonic's PT-AE3000 LCD projector. And lo and behold, sat on my projector stand as we speak is that model's annual successor, the cunningly named PT-AE4000. And I s...
90%
expertreviews.co.uk
Updated:
2011-09-23 08:07:24
Panasonic's PT-AE4000E is the successor to the Ultimate award-winning PT-AE3000E. It's just as good as you'd hope a projector this expensive to be. It has three HDMI inputs, as well as component, composite, S-Video and VGA, so you're unlikely to run ou...
Bottom line Stunning image quality make this one of the best projectors you can get. Simply put, if you can afford it, buy it...
100%
techradar.com
Updated:
2011-09-23 08:07:40
Panasonic's PT-AE4000 looks like the same big, grey shoebox the brand has been touting as a projector for the last three years. Indeed, there's no visible difference between this and the outgoing PT-AE3000, but for good reason – it's a shoebox with a r...
Good Easy to set up and operate, Wide zoom and optical lens shift range, Lush colours, Smooth, filmic picture, Useful features...
Bad Boxy design, Some forward firing fan noise, Take care with the high frame-rate settings...
80%
pcauthority.com.au
Updated:
2016-12-29 23:03:07
Huge fans of Panasonic's superb (now discontinued) PT-AE3000 as we were, we have high hopes for this projector. Panasonic does, too, claiming ‘a further evolution in performance from its Award-winning predecessor’.These include a new Red Rich lamp, whi...
Bottom line Panasonic is back in the game - and back in the driving seat for the $5000 projector market...
100%
digitalversus.com
Updated:
2016-12-29 23:03:07
Our Settings When we configured this projector, we started in Cinema Mode 2 because it had the least significant detrimental impact on the gamma curve and colours.Gamma: by default, mid-range grey tones are too light. To correct that, go into the adva...
Good Pluses, Powerful 100 Hz mode, Huge range of connectivity options, Extensive lensshift, Motorised zoom and focus, Relatively deep blacks...
Bad Minuses, Style, No 3D mode, Default gamma settings, Noise levels while operating, Expensive lamp...
80%
whathifi.com
Updated:
2016-12-29 23:03:07
has made it its business to knock out great home cinema projectors at this price. Eagle-eyed readers will know that the PT-AE4000E has proved to be just such a chip off the old block, with a best-in-class for 2010 Award rubber-stamping our approval for...
Good Great HD spec, easy setup, punchy, bright colours, fine insight...
Bad A little noise at times, not the contrast reach of best...
80%
audioenz.co.nz
Updated:
2016-12-29 23:03:07
Panasonic PT-AE4000E By Nigel Beale March 2010 Panasonic PT-A4000E. $4299 The most notable aspect of the AE4000E in New Zealand is Panasonic’s price point. Despite the very competitive pricing which more or less aligns New Zealand with overseas markets...
0%
televisions.com
Updated:
2011-09-23 08:07:18
In terms of light output, the PT-AE 4000 surpasses its predecessors. It also combines attractive colours with outstanding contrast, as well as versatile and professional features. Not so impressive, on the other hand...
0%
homecinemachoice.com
Updated:
2011-09-23 08:07:27
Panasonic’s PT-AE4000 looks like the same big, grey shoebox the brand has been touting as a projector for the last three years. Indeed, there’s no visible difference between this and the outgoing PT-AE3000, but for good reason – it...
0%
tipa.com
Updated:
2011-09-23 08:07:30
The Panasonic PT-AE4000 projector delivers 1080p full-HD images with remarkable clarity, 1600 lumen brightness, 100,000:1 contrast ratio and 100Hz Intelligent Frame Creation blur reduction technology. Home theatre enthusiasts can now benefit from a 2...
0%
projectorreviews.com
Updated:
2011-09-23 08:07:46
If you are looking for a reasonably affordable home theater projector - one that looks great, with excellent color, black levels, shadow detail, one with superb placement flexibility, and respectable brightness, then you've found the right review. W...
Bottom line on the PT-AE7000 projector:There are always trade-offs, but mostly, I think many will find that the combination of performance, placement flexibility, picture, and for 3D fans, the brightness for 3D, can hold its own with just about any of the more expen...
0%
toptenreviews.com
Updated:
2016-12-29 23:03:07
The Panasonic PT-AE4000U LCD Projector is a terrific home theater projector with excellent picture quality, technical specifications and technical support. The only reason this TopTenREVIEWS Silver Award winner isn’t number one our list is the price, w...
Good Excellent contrast ratio. Incredible throw distance and overall diagonal image size...
Bad It's expensive. The lumens rating is slightly lower than similar models.
Bottom line This is a terrific projector to consider if you can afford it...
100%
projectorcentral.com
Updated:
2016-12-29 23:03:07
Panasonic has just ended months of speculation by formally announcing its plan to bring the PT-AE4000U to the US market within the next few weeks. To say that the AE4000 announcement is dramatic is an understatement. Though its spec sheet does not look...
Bottom line The Panasonic PT-AE4000 sets a new benchmark for price/performance in the home theater industry. In both picture quality and features, it easily surpasses the AE3000. And at just $1,999 it will have an earthshaking effect on prices throughout the indu...
100%