location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microwave Oven 800 Watt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NNSD377S
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver :
The long product name of Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact Size 0.8 cu. ft. Microwave Oven with 800 Watt High Power and Easy-to-Use Pop-Out Dial, Stainless
More>>>
Short summary description Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver:
This short summary of the Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Microwave Oven 800 Watt, 22.650 L, 800 W, Built-in display, Silver

Long summary description Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver:
This is an auto-generated long summary of Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver based on the first three specs of the first five spec groups.

Panasonic Microwave Oven 800 Watt. Interior capacity: 22.650 L, Microwave power: 800 W, Built-in display, Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 08:02:16
Uk has collected 2 expert reviews for Panasonic Microwave Oven 800 Watt 22.650 L 800 W Silver and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
etechreviews.com
Updated:
2011-09-23 08:02:12
Panasonic microwave oven are very popular all over because this company has been around for a while and they have been making a lot of cool products. Over a period of time, this brand has started to come up as one of the most trusted names in the world...
0%
toptenreviews.com
Updated:
2011-09-23 08:02:16
The Panasonic NN-SD377S compact microwave has some of the most unique features in all the products we reviewed. Though it’s only available in stainless steel, the number of presets and the slightly larger size place it before the number three product...
Good This compact microwave has many unique presets...
Bad The compact microwave is only available in stainless steel.
Bottom line This is a great little microwave, as long as you do not mind the limited color option...
88%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic Microwave Oven with Inverter Technology 33.980 L 1300 W Silver
(show image)
NNSD667S Microwave Oven with Inverter Technology 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Genius Prestige Microwave Oven 45.306 L 1250 W Silver
(show image)
NNSD797S Genius Prestige Microwave Oven 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Luxury Full-Size Microwave Oven 62.297 L 1250 W Silver
(show image)
NNSD967S Luxury Full-Size Microwave Oven 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic Family Size Microwave Oven 33.980 L 1300 W Black, Silver
(show image)
NNSN657S Family Size Microwave Oven 0.00
(excl. VAT)
0 (incl. VAT)