location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luxury Full-Size Microwave Oven
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN-H965WF
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:58:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 62.3 L 1250 W White
  • - Reheat function
  • - 39.4 cm
  • - Touch
  • - Number of power levels: 10 Number of auto cooking programs: 5
Long product name Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White :
The long product name of Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Luxury Full-Size 2.2 cu. ft. Microwave Oven with Inverter Technology
More>>>
Short summary description Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White:
This short summary of the Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Luxury Full-Size Microwave Oven, 62.3 L, 1250 W, Touch, White

Long summary description Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White:
This is an auto-generated long summary of Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White based on the first three specs of the first five spec groups.

Panasonic Luxury Full-Size Microwave Oven. Interior capacity: 62.3 L, Microwave power: 1250 W, Control type: Touch, Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:07:34
Uk has collected 1 expert review for Panasonic Luxury Full-Size Microwave Oven 62.3 L 1250 W White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2016-11-15 02:07:34
Very even heat. In professional tests, the Panasonic NN-H965WF gets very good scores for quick, even heating and defrosting. Users particularly love its defrosting capabilities, saying it thaws meat evenly without cooking it. They also find the Panasonic'...
Good Heats and defrosts very evenly, Large capacity, Accurate cooking sensors, Lots of features...
Bad Some durability complaints...
Bottom line The Panasonic NN-H965WF is the only microwave we've seen that's both big enough and accurate enough to defrost an entire turkey evenly. It combines a generous capacity (2.2 cubic feet) with inverter technology, which reviewers say delivers exceptionally e...
0%