Long product name Panasonic LR6PA/16BH household battery Single-use battery AA Alkaline
:
AA Alkaline Plus, 16-Pack
The long product name of Panasonic LR6PA/16BH household battery Single-use battery AA Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AA Alkaline Plus, 16-Pack
More>>>
Short summary description Panasonic LR6PA/16BH household battery Single-use battery AA Alkaline:
This short summary of the Panasonic LR6PA/16BH household battery Single-use battery AA Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic LR6PA/16BH, Single-use battery, AA, Alkaline, 1.5 V, 16 pc(s), Cylindrical
Long summary description Panasonic LR6PA/16BH household battery Single-use battery AA Alkaline:
This is an auto-generated long summary of Panasonic LR6PA/16BH household battery Single-use battery AA Alkaline based on the first three specs of the first five spec groups.
Panasonic LR6PA/16BH. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Battery form factor: Cylindrical