IETF SIP, ITU-T H.323, 1920x1080, Fast Ethernet, RS-232C, HDMI, VGA, USB, Black
Panasonic KX-VC1300, 240p,480p,720p,1080p, 176 x 144,352 x 240,352 x 288,512 x 288,640 x 480 (VGA),704 x 480,768 x 432,1280 x 720 (HD..., 60 fps, 16:9, H.261,H.263, G.711,G.722,G.722.1,G.722.1C
Panasonic KX-VC1300. Supported video modes: 240p,480p,720p,1080p, Supported graphics resolutions: 176 x 144,352 x 240,352 x 288,512 x 288,640 x 480 (VGA),704 x 480,768 x 432,1280 x 720 (HD..., Maximum frame rate: 60 fps. Voice codecs: G.711,G.722,G.722.1,G.722.1C. Ethernet LAN data rates: 100 Mbit/s, Supported network protocols: TCP/IP, UDP/IP, DHCP, DNS, HTTP, HTTPS, TELNET, NTP, Maximum data transfer rate: 18 Mbit/s. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Current: 1.4 A. Width: 320 mm, Depth: 230 mm, Height: 60 mm