location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic KX-TG2522 DECT telephone Caller ID Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX-TG2522
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX-TG2522GM
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic KX-TG2522 DECT telephone Caller ID Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Grey
  • - Answering machine
  • - Speakerphone 50 entries
  • - Caller ID
  • - 3.81 cm (1.5")
  • - Nickel-Metal Hydride (NiMH) Talk time: 18 h Standby time: 170 h
More>>>
Short summary description Panasonic KX-TG2522 DECT telephone Caller ID Grey:
This short summary of the Panasonic KX-TG2522 DECT telephone Caller ID Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic KX-TG2522, DECT telephone, Speakerphone, 50 entries, Caller ID, Grey

Long summary description Panasonic KX-TG2522 DECT telephone Caller ID Grey:
This is an auto-generated long summary of Panasonic KX-TG2522 DECT telephone Caller ID Grey based on the first three specs of the first five spec groups.

Panasonic KX-TG2522. Type: DECT telephone. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Display diagonal: 3.81 cm (1.5"). Product colour: Grey