Panasonic logo

Panasonic KX-MB271 laser printer 600 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23411
Info modified on:
27 Jan 2020, 10:50:06
Long product name Panasonic KX-MB271 laser printer 600 x 600 DPI A4:

KX-MB271 - Laser

Short summary description Panasonic KX-MB271 laser printer 600 x 600 DPI A4:

Panasonic KX-MB271, Inkjet, 600 x 600 DPI, A4, 18 ppm

Long summary description Panasonic KX-MB271 laser printer 600 x 600 DPI A4:

Panasonic KX-MB271. Print technology: Inkjet, Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.