location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic KX-HNC600EXW security camera Indoor & outdoor 640 x 480 pixels Wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX-HNC600EXW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX-HNC600EXW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232790630
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5189
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic KX-HNC600EXW security camera Indoor & outdoor 640 x 480 pixels Wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor
  • - CMOS 0.3 MP 640 x 480 pixels
  • - Wireless
  • - Night vision 12 m IR
  • - Wall Dust resistant, Water resistant
  • - IP55
  • - Black, White
  • - 305 g
More>>>
Short summary description Panasonic KX-HNC600EXW security camera Indoor & outdoor 640 x 480 pixels Wall:
This short summary of the Panasonic KX-HNC600EXW security camera Indoor & outdoor 640 x 480 pixels Wall data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic KX-HNC600EXW, Indoor & outdoor, Wireless, 300 m, 1880 - 1900 MHz, Wall, Black, White

Long summary description Panasonic KX-HNC600EXW security camera Indoor & outdoor 640 x 480 pixels Wall:
This is an auto-generated long summary of Panasonic KX-HNC600EXW security camera Indoor & outdoor 640 x 480 pixels Wall based on the first three specs of the first five spec groups.

Panasonic KX-HNC600EXW. Placement supported: Indoor & outdoor, Connectivity technology: Wireless, Maximum operating distance: 300 m. Mounting type: Wall, Product colour: Black, White, LED indicators: Status. Lens viewing angle, horizontal: 70°, Lens viewing angle, vertical: 50°. Sensor type: CMOS. Detect distance: 5 m

Country Distributor
Deutschland 1 distributor(s)