Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic KIT-SB-TP100 speaker set 5.1 channels 100 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT-SB-TP100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KIT-SB-TP100
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4441
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 25 Apr 2019 11:49:16
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic KIT-SB-TP100 speaker set 5.1 channels 100 W Silver:
This short summary of the Panasonic KIT-SB-TP100 speaker set 5.1 channels 100 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic KIT-SB-TP100, 5.1 channels, 100 W, Silver, 100 W, 80 - 100000 Hz, 90 - 50000 Hz

Long summary description Panasonic KIT-SB-TP100 speaker set 5.1 channels 100 W Silver:
This is an auto-generated long summary of Panasonic KIT-SB-TP100 speaker set 5.1 channels 100 W Silver based on the first three specs of the first five spec groups.

Panasonic KIT-SB-TP100. Audio output channels: 5.1 channels, RMS rated power: 100 W, Product colour: Silver. Satellite speakers RMS power: 100 W, Satellite speaker frequency range: 80 - 100000 Hz. Center speaker frequency range: 90 - 50000 Hz, Center speaker dimensions (WxDxH): 432 x 105 x 66 mm, Center speaker weight: 1.8 kg. Subwoofer frequency range: 32 - 300000 Hz, Subwoofer dimensions (WxHxD): 162 x 457 x 420 mm, Subwoofer weight: 11.3 kg. Weight: 8.2 kg, Dimensions (WxDxH): 296 x 265 x 1428 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details