Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic HXDC1EBR DC1 14MP CMOS Full HD Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HXDC1EBR DC1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX-DC1EB-R
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jul 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7234
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-07-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 20 Oct 2017 02:24:54
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic HXDC1EBR DC1 14MP CMOS Full HD Red :
The short editorial description of Panasonic HXDC1EBR DC1 14MP CMOS Full HD Red

14MP, Optical/Digital zoom 5x/60x, 1/30 - 1/10000, 700 mAh / Lithium-Ion, Red
More>>>
Short summary description Panasonic HXDC1EBR DC1 14MP CMOS Full HD Red:
This short summary of the Panasonic HXDC1EBR DC1 14MP CMOS Full HD Red data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic HXDC1EBR DC1, 14 MP, CMOS, 25.4 / 2.33 mm (1 / 2.33"), 11.9 MP, 11.9 MP, 5x
Long summary description Panasonic HXDC1EBR DC1 14MP CMOS Full HD Red :

Panasonic HXDC1EBR DC1. Total megapixels: 14 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.33 mm (1 / 2.33"). Optical zoom: 5x, Digital zoom: 60x, Focal length range (f-f): 6.8 - 34 mm. Camcorder media type: Memory card. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Incandescent, Manual

This is an auto-generated long summary of Panasonic HXDC1EBR DC1 14MP CMOS Full HD Red based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21
Testseek has collected 2 expert reviews for Panasonic HXDC1EBR DC1 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%