Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic HDC-SD90 3.32MP MOS Black,Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC-SD90
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDC-SD90EB-K
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6517
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Nov 2017 01:17:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic HDC-SD90 3.32MP MOS Black,Grey:
This short summary of the Panasonic HDC-SD90 3.32MP MOS Black,Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic HDC-SD90, 3.32 MP, MOS, 25.4 / 4.1 mm (1 / 4.1"), 2.61 MP, 21x, 1500x
Long summary description Panasonic HDC-SD90 3.32MP MOS Black,Grey :

Panasonic HDC-SD90. Total megapixels: 3.32 MP, Sensor type: MOS, Optical sensor size: 25.4 / 4.1 mm (1 / 4.1"). Optical zoom: 21x, Digital zoom: 1500x, Focal length range (f-f): 2.82 - 59.2 mm. Compatible memory cards: SD,SDHC,SDXC. White balance: Auto, Cloudy, Daylight, Manual. Camera shutter speed: 1/25 - 1/8000, Shutter speed (video): 1/8000, Shutter speed (photo): 1/25

This is an auto-generated long summary of Panasonic HDC-SD90 3.32MP MOS Black,Grey based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 16 expert reviews for Panasonic HDC-SD90 and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
89%
Source Review comments Score
channelpro.co.uk
Updated:
2011-10-29
Panasonic's mid-range digital camcorder sports some surprisingly high-end features, but how's the quality? Not everyone can afford nearly £800 for Panasonic's top-end consumer camcorder (the HDC-TM900), but you don't have to sacrifice much by moving do...
100%
macworld.co.uk
Updated:
2011-09-23
A close size match for the JVC, and just within budget at £498.99, is the SD90, the flagship of Panasonic’s single CMOS sensor (or 1MOS) camcorder range. Headline features of this Full HD, MPEG-4 format camcorder include an image-stabilised 40x intelli...
Good Well built with substantial feel; good ergonomics too with intuitive touch-screen control; bright lens plus decent lens reach and feature set...
Bad Towards the top end of our price scale; plasticky feel accentuated by high gloss finish...
100%
expertreviews.co.uk
Updated:
2011-09-23
Panasonic's HDC-SD90 mid-range HD camcorder replaces last year's Best-Buy-winning Panasonic HDC-SD60. The camcorder feels tiny - it's the height of a can of Coke but skinny as a Red Bull. The SD90 records on SD cards only, but you can fit up to a 64GB...
Bottom line Great all-round image quality in a compact package, but you may want to wait until we’ve seen the competition before you buy...
100%
pocket-lint.com
Updated:
2011-09-23
Quick review Full review Images (28) Related We've seen a few 3D-capable camcorders making their debuts recently, including JVC's GS-TD1 and GZ-HM960 and Panasonic's HDC-SDT750. The HDC-SD90 is Panasonic's entry-level 3D-flavoured compact camcorder, a...
Good Slick design, comfortable, flexible shooting options, 1080p capture...
Bad 3D capability is patchy, no headphone socket...
Bottom line This is a great sub-£500 camcorder with lots of features and flexibility resulting in high quality footage. The 3D element is interesting, but could be better...
90%
trustedreviews.com
Updated:
2011-09-23
The 3D revolution is already with us in earnest. Just six months ago, there was only one consumer-grade 3D camcorder worth considering, Panasonic’s . But already we’re seeing the floodgates beginning to open, and not just at the high-end, ea...
90%
techradar.com
Updated:
2011-09-23
Panasonic's HDC-SD90 records Full HD 1920 x 1080/50p video to SDHC and SDXC cards and is part of the firm's 1MOS range for 2011. It's an AVCHD model aimed, primarily, at people who want an HD camcorder with a wide range of features and connectivity, an...
Good HD movie quality, 28mm wide-angle lens, Responsive touchscreen, Input/output terminals, Range of manual features...
Bad Auto white balance issues, Average bass quality on audio, Unnecessary 3D option, Zoom too fast...
Bottom line Panasonic's HDC-SD90 records Full HD 1920 x 1080/50p video to SDHC and SDXC cards and is part of the firm's 1MOS range for 2011. It's an AVCHD model aimed, primarily, at people who want an HD camcorder with a wide range of features and connectivity, an...
90%
pcpro.co.uk
Updated:
2011-09-23
Not everyone can afford nearly £800 for Panasonic's top-end consumer camcorder (the HDC-TM900 ), but you don't have to sacrifice much by moving down the range. Indeed, there are some advantages to the cheaper HDC-SD90. The first of these is size and weig...
Bottom line A very good, compact camcorder with rock-steady image stabilisation and great low ligh358t performance...
83%
gadgetshow.channel5.com
Updated:
2011-09-23
The Panasonic HDC-SD90 measures 50.5mm x 63mm x 118.5mm (W/H/D) and weighs just 244g. The included battery offers great recording time. We got about 120 minutes on full HD setting. The camera records to SD/SDHC/SDXC cards, so expect to buy at least a 1...
Good Though traditionally styled the HDC-SD90 is one of the slimmest camcorders around. It feels great it your hand and doesn’t give you arm ache in any way. The 40x optical zoom is monumental, allowing you to get really close to your subject. Twinned with excellent image stabilization recording feels professional and smooth. AVCHD format meant that recordings were easy to get onto a computer and we w...
Bad One of the only negatives that we could find on the Panasonic HDC-SD90 was when the camcorder was in camera mode. The capture image button is very stiff and pressing can often knock your image off so that it becomes blurry or skewed.
Bottom line The Panasonic HDC-SD90 is a brilliant little camera - packing in many of the features of its considerably pricier sibling, the HDC-SD90 is a great all round performer at a price that won’t break the bank. Best offers for the Panasonic HDC-SD90Amazon UK...
80%
T3.com
Updated:
2011-09-23
The key to producing a decent 3D camcorder is to make sure that, first and foremost, it is a great 2D camera. Panasonic managed this admirably with its first 3Dcorder – the high-end HDC-SDT750 – but now it has brought the technology to the mid-range...
80%
pcadvisor.co.uk
Updated:
2011-09-23
The Panasonic HDC-SD90 is the flagship of Panasonic’s single CMOS sensor (or 1MOS) camcorder range. Headline features of this full-HD, MPEG-4 format camcorder include an image-stabilised 40x intelligent zoom. This boosts performance beyond the 21x opti...
Bottom line The Panasonic HDC-SD90 is well built and has good ergonomics with an intuitive touchscreen control. It has a bright lens plus decent lens reach and feature set but is relatively expensive and clad in a plastic-y high gloss case...
0%
Show all
Country Distributor
Deutschland 1 distributor(s)