location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic HDC-SD909 3.05 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC-SD909
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDC-SD909EG-K show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic HDC-SD909 3.05 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.05 MP CMOS 25.4 / 4.1 mm (1 / 4.1") Black
  • - Optical zoom: 12x Digital zoom: 700x
  • - Built-in flash
  • - LCD 8.89 cm (3.5")
  • - 1920 x 1080 pixels
  • - Dolby Digital 5.1 Built-in microphone Built-in speaker(s)
  • - HDMI DC-in jack Microphone in
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Panasonic HDC-SD909 3.05 MP CMOS Black:
This short summary of the Panasonic HDC-SD909 3.05 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic HDC-SD909, 3.05 MP, CMOS, 25.4 / 4.1 mm (1 / 4.1"), 8.89 cm (3.5"), LCD, 395 g

Long summary description Panasonic HDC-SD909 3.05 MP CMOS Black:
This is an auto-generated long summary of Panasonic HDC-SD909 3.05 MP CMOS Black based on the first three specs of the first five spec groups.

Panasonic HDC-SD909. Total megapixels: 3.05 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4.1 mm (1 / 4.1"). Optical zoom: 12x, Digital zoom: 700x, Focal length range: 35 - 700 mm. Compatible memory cards: SD, SDHC, SDXC. White balance: Auto, Cloudy, Daylight, Manual. Camera shutter speed: 1/25 - 1/8000 s, Shutter speed (video): 1/8000 s, Shutter speed (photo): 1/25 s

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 06:04:53
Uk has collected 1 expert review for Panasonic HDC-SD909 3.05 MP CMOS Black and the rating is 94 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
94%