Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic HDC-SD80 Handheld camcorder 1.5MP MOS Full HD Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDC-SD80
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDC-SD80EB-K
Category
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
camcorders
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5974
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic HDC-SD80 Handheld camcorder 1.5MP MOS Full HD Black:
This short summary of the Panasonic HDC-SD80 Handheld camcorder 1.5MP MOS Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic HDC-SD80, 1.5 MP, MOS, 25.4 / 5.8 mm (1 / 5.8"), 1.3 MP, 34x, 2000x
Long summary description Panasonic HDC-SD80 Handheld camcorder 1.5MP MOS Full HD Black :

Panasonic HDC-SD80. Total megapixels: 1.5 MP, Sensor type: MOS, Optical sensor size: 25.4 / 5.8 mm (1 / 5.8"). Optical zoom: 34x, Digital zoom: 2000x, Focal length range (f-f): 2.38 - 81 mm. Camcorder media type: Memory card, Compatible memory cards: SD,SDHC,SDXC. White balance: Auto, Cloudy, Daylight, Manual. Camera shutter speed: 1/25 - 1/8000, Shutter speed (video): 1/8000, Shutter speed (photo): 1/25

This is an auto-generated long summary of Panasonic HDC-SD80 Handheld camcorder 1.5MP MOS Full HD Black based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23
Testseek has collected 11 expert reviews for Panasonic HDC-SD80 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-23
With the latest camera phones capable of shooting 1080p video, manufacturers of camcorders are having to try harder than ever to sell their products. The Panasonic HDC-SD80 sits at the affordable end of the market, offering loads of features at a price...
Good The Panasonic HDC-SD80 is a compact camcorder that's capable of shooting full high-definition movies. It can record four different HD formats, providing a resolution of 1920 x 1080 pixels. It records movies onto a SD memory card, with 64GB SDXC cards also compatible. The Panasonic HDC-SD80 has one big advantage over even the best smartphone when it comes to video quality – and that's low light pe...
Bad The Panasonic HDC-SD80 is a decent camcorder, offering good image quality, but at this price it doesn't really offer any stand out features. It's difficult to criticise, as it's a good all-rounder, but it could be a bit cheaper.
Bottom line Overall, we like the Panasonic HDC-SD80. Although there are more affordable options on the market, it's a very capable device, and the decent touchscreen, big zoom and ability to shoot Full HD video make it an attractive option. Best offers for the Pan...
80%
expertreviews.co.uk
Updated:
2011-09-23
The first of Panasonic's new camcorders, the SD card-based HDC-SD90, gained a five-star rating thanks to its great image quality. The HDC-SD80 is the next model down. It's even smaller, being almost as tiny as an airline-sized ginger ale, also records...
Bottom line Panasonic's SD80 has far worse video quality than the SD90, so it's definitely not worth the £50 saving...
60%