Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black, Silver Windows 8.1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughpad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ-M1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ-M1CCAAYBE
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7242
This statistic is based on the 93478 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91353 free Open Icecat users.
Info modified on: 11 Sep 2020 08:27:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black, Silver Windows 8.1 :
The short editorial description of Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black, Silver Windows 8.1

7" 1280 x 800 IPS, Intel Core i5-4302Y vPro 1.6GHz, SSD, 5MP, MicroSDXC, USB 3.0, Wi-Fi, Bluetooth, IP65, MIL-STD-810G, Windows 8.1
More>>>
Short summary description Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black, Silver Windows 8.1:
This short summary of the Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black, Silver Windows 8.1 data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughpad FZ-M1, 17.8 cm (7"), 1280 x 800 pixels, 1.6 GHz, Windows 8.1, 540 g, Black, Silver

Long summary description Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black, Silver Windows 8.1:
This is an auto-generated long summary of Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black, Silver Windows 8.1 based on the first three specs of the first five spec groups.

Panasonic Toughpad FZ-M1. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels, Display technology: IPS. Processor frequency: 1.6 GHz, Processor family: 4th gen Intel® Core™ i5, Processor model: i5-4302Y. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Card reader integrated. Weight: 540 g. Operating system installed: Windows 8.1. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® High Definition Audio (Intel® HD Audio)
Intel® High Definition Audio (Intel® HD Audio)

Integrated Audio for Today and Tomorrow
A new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
Uk has collected 28 expert reviews for Panasonic Toughpad FZ-M1 17.8 cm (7") 4th gen Intel® Core™ i5 Black,Silver Windows 8.1 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
Nl heeft 28 proffesionele recensies verzameld voor Panasonic Toughpad FZ-M1 17,8 cm (7") Vierde generatie Intel® Core™ i5 Zwart, Zilver Windows 8.1. Het gemiddelde van deze proffesionele recensies is 82 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
Fr a recueilli 28 avis d’experts pour Panasonic Toughpad FZ-M1 17,8 cm (7") Intel® Core™ i5 de 4e génération Noir, Argent Windows 8.1 et la note moyenne est de 82 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
De hat 28 Expertenmeinungen über Panasonic Toughpad FZ-M1 17,8 cm (7 Zoll) Intel® Core™ i5 der vierten Generation Schwarz, Silber Windows 8.1 eingeholt. Das duchschnittliche Epertenrating ist 82 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
Testseek ha raccolto 28 recensioni da parte di esperti per Panasonic Toughpad FZ-M1 17,8 cm (7") Intel® Core™ i5 di quarta generazione Nero, Argento Windows 8.1 e la valutazione media da parte degli esperti è di 82 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
Es ha coleccionado 28 opiniones de expertos para Panasonic Toughpad FZ-M1 17,8 cm (7") 4ª generación de procesadores Intel® Core™ i5 Negro, Plata Windows 8.1 y la calificación media es 82 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
Dk har samlet 28 ekspertanmeldelser for Panasonic Toughpad FZ-M1 17,8 cm (7") 4th gen Intel® Core™ i5 Sort, Sølv Windows 8.1 og den gennemsnitlige ekspertbedømmelse er 82 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
82%
Source Testseek summary Average rating
Reviews
Updated:
2014-08-06 15:59:51
Se har samlat in 28 experttester för Panasonic Toughpad FZ-M1 17,8 cm (7") 4:e generationens Intel® Core™ i5 Svart, Silver Windows 8.1 och det genomsnittliga betyget är 82 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-08-06 15:59:51
Like other tablets in the range, the FZ-M1 has a titanium chassis that's built to be shock, water and dust-resistant. A protective plastic rim surrounds the tablet and protrudes at the front and rear to help protect the screen and battery if the tablet is...
Bottom line This Windows tablet is ultra-durable, but its 7in screen makes regular desktop programs difficult to use...
60%
expertreviews.co.uk
Updated:
2014-08-06 15:59:51
Like other tablets in the range, the FZ-M1 has a titanium chassis that's built to be shock, water and dust-resistant. A protective plastic rim surrounds the tablet and protrudes at the front and rear to help protect the screen and battery if the tablet is...
Bottom line This Windows tablet is ultra-durable, but its 7in screen makes regular desktop programs difficult to use...
60%
v3.co.uk
Updated:
2014-08-06 15:59:51
Panasonic's Toughpad FZ-M1 is the latest in the firm's line of rugged devices aimed at workers out in the field. With a 7in screen and weighing just 540g, the slate-mode tablet is highly portable, without compromising too much on performance. However, I/O...
Good Fully rugged, Core i5 processor with vPro, removable battery pack...
Bad Few I/O ports, industrial peripherals extra, stylus extra...
Bottom line The Toughpad is a worthy replacement for a rugged PDA, but the base unit has few I/O ports and any industrial peripherals are optional extras. Nevertheless, it packs a decent amount of processing power into a surprisingly light device with reasonable batt...
80%
alphr.com
Updated:
2014-08-06 15:59:51
When Panasonic unveiled the Toughpad FZ-M1 at this year's CES , we came away mightily impressed. Arriving as a stablemate to last year's 10in Toughpad FZ-G1 , the Toughpad FZ-M1 delivers the same burly, ruggedised design in a diminutive 7in tablet. Pana...
Bottom line The Toughpad FZ-M1's unyielding chassis, long list of features and thoughtful design make it the ultimate rough-and-tumble Windows 8 tablet...
83%
itpro.co.uk
Updated:
2014-08-06 15:59:51
Panasonic's ToughPad isn't a regular Windows 8 tablet. The fully ruggedised device is designed for deployment in healthcare, retail and construction environments. The FZ-M1 ToughPad might have a diminutive 7in form factor but it's packed with unique feat...
Good Solid/rugged design; Full USB 3 port; Multiple configurations; Removable battery; Comprehensive support...
Bad Standard battery life was disappointing; Expensive...
Bottom line Suitable for deployment in a variety of enterprise environments, the customisation options for the ToughPad are unmatched. It's the tablet of choice when ruggedness is the priority...
80%
goodgearguide.com.au
Updated:
2014-08-06 15:59:51
Panasonic's 7in Toughpad FZ-M1 is a rugged tablet for enterprise users that runs Windows 8.1. It's designed for use in conditions that are more rough-and-tumble than the humble office. Mainly, it suits environments such as warehouses, construction sites...
Good Fanless design, Hot-swappable battery option, Lots of optional connectivity features...
Bad Cost will be a barrier for some, Size could be an issue...
Bottom line Panasonic's latest Toughbook, the FZ-M1 has a fanless design that allows for the body to be sealed. This makes it dustproof and water resistant. It's a unit that can also withstand 1.5m drops. Importantly, it's based on a Core i5 CPU and Windows 8.1, maki...
0%
techradar.com
Updated:
2014-08-06 15:59:51
The 7-inch Panasonic Toughpad FZ-M1 is a rugged Windows 8.1 Pro tablet that slots into the ever-increasing Toughpad range alongside the FZ-G1 and under the new Toughpad 4K.Announced at CES 2014, it also comes in a Windows 7 version should you decide that...
Good Powerful Core i5 processor, Well protected, Display designed for bright conditions...
Bad Price, Battery life...
Bottom line The 7-inch Panasonic Toughpad FZ-M1 is a rugged Windows 8.1 Pro tablet that slots into the ever-increasing Toughpad range alongside the FZ-G1 and under the new Toughpad 4K. Announced at CES 2014, it also comes in a Windows 7 version should you decide that...
0%
techradar.com/au/
Updated:
2014-08-06 15:59:51
The 7-inch Panasonic Toughpad FZ-M1 is a rugged Windows 8.1 Pro tablet that slots into the ever-increasing Toughpad range alongside the FZ-G1 and under the new Toughpad 4K.Announced at CES 2014, it also comes in a Windows 7 version should you decide that...
Good Powerful Core i5 processor, Well protected, Display designed for bright conditions...
Bad Price, Battery life...
Bottom line This is a superbly excecuted business tablet that will find its way into many challenging corporate environments. There's only one real problem with the Toughpad - it is expensive with a starting price of GBP £1,183 or USD $2,099 (around AUD $2,358). But...
0%
pcauthority.com.au
Updated:
2014-08-12 01:09:11
At 18.8mm thick and weighing 540g, the FZ-M1 is hefty by compact-tablet standards. It would be churlish to hold its heft against it, though, since it's purpose-built to flourish in environments that would spell doom for most devices. The hardened exterior...
Bottom line Pricey, but backed up by seriously rugged features...
83%
tech-boom.com
Updated:
2016-12-22 22:27:41
Protected 7-inch tablet Panasonic Toughpad FZ-M1 is not intended for entertainment – it is a mobile computer for professionals who work in complex environments. These devices are popular among gas producers, oil companies, and miners, military. Protecting...
Good High-performance processor Core i5, Excellent workmanship, High degree of protection, High compact in its class, Very bright display, Quiet operation...
Bad High cost, Short battery life...
0%
hardware.info
Updated:
2014-10-03 05:38:51
Het aanbod van Windows tablets groeit. Niet alleen in de consumentenmarkt, ook voor zakelijk gebruik komen er steeds meer interessante modellen op de markt. Uit de laatste categorie is de Panasonic Toughpad FZ-M1 afkomstig, een 7 inch tablet met Core i5...
Bottom line De Panasonic ToughPad FZ-M1 is geen alledaagse tablet. Het is een heel bijzonder ding met bijzondere mogelijkheden. Prima om in te zetten in een professionele omgeving waarbij het voordeel van Windows naar voren komt. Je kunt op een compact en licht app...
0%
ilovetablette.com
Updated:
2014-08-06 15:59:51
Panasonic a lancé lors du CES 2014 la première tablette ultra durcie au monde sans ventilateur. Elle est équipée d'un processeur Intel CoreTM i5 vProTM de 4e génération, d'un écran 7 pouces et de Windows 8.1 Pro.>> Lire : Panasonic ToughPad FZ-M1 : LA tab...
Bottom line Le Toughpad FZ-M1 ultra-durci est la nouvelle référence en matière de tablettes lisibles en plein soleil : un outil idéal pour les professionnels travaillant en extérieur. Doté d'un écran Multi-Touch capacitif avec dix points de détection simultanés et de...
92%
notebookcheck.biz
Updated:
2015-09-04 05:31:58
Sous le feu des critiques. La Panasonic Toughpad FZ-M1 est une tablette Windows 8.1 7 pouces très résistante. Son processeur Core i5 l'empêche d'offrir continuellement des performances de haut-vol...
Good Ecran mat réfléchissant, Dalle IPS, Très lumineux, SSD rapide, Silencieux...
Bad Autolimitation rapide du CPU & du GPU, A peine 4 heures d'autonomie au test WLAN...
84%
notebookcheck.com
Updated:
2015-08-10 03:44:27
Nehmerqualitäten. Ein sehr robustes 7-Zoll-Windows-8.1-Tablet bietet Panasonic mit dem Toughpad FZ-M1 an. Der verbaute Core-i5-Prozessor wird passiv gekühlt, was eine dauerhaft hohe Leistungsentfaltung verhindert.Innerhalb der Toughpad Reihe bietet Panaso...
Good Matt-reflektierende Bildschirm, IPS-Panel, Hohe Displayhelligkeit, Schnelle SSD, Lautloser Betrieb...
Bad CPU-GPU-Drosselung nach kurzer Zeit, Nur 4 Stunden Laufzeit im WLAN-Test...
Bottom line Das Panasonic Toughpad FZ-M1, zur Verfügung gestellt von Panasonic Deutschland.Mit dem Toughpad FZ-M1 hat Panasonic ein Windows-Tablet für den beruflichen Einsatz im Sortiment. Das Gerät kann mit diversen Modulen an das jeweilige Einsatzgebiet angepas...
84%
notebookcheck.it
Updated:
2015-08-24 03:35:31
Con qualche pausa. Il Panasonic Toughpad FZ-M1 è un tablet Windows 8.1 da 7 pollici estremamente robusto. Il processore Core i5 presenta un sistema di raffreddamento passivo, che impedisce un funzionamento continuo ad alte prestazioni...
Good Display opaco, Pannello IPS, Luminosità elevata, SSD veloce, Silenzioso...
Bad Throttling di CPU e GPU dopo brevi periodi, Autonomia della batteria di sole 4 ore con test WLAN...
84%
notebookcheck.org
Updated:
2015-08-19 09:50:46
Aguanta una paliza. El Panasonic Toughpad FZ-M1 es un tablet Windows 8.1 de 7" extremadamente robusto. El procesador Core i5 se ventila pasivamente, lo que impide un rendimiento de primera contínuo...
Good Display mate-reflectante, Panel IPS, Brillo elevado, Veloz SSD, Silencioso...
Bad Ralentización de CPU & GPU tras breve periodo, Sólo aguantó 4 horas en el test WLAN...
84%
repple.ru
Updated:
2014-09-04 06:29:56
Защищенный 7-дюймовый планшет Panasonic Toughpad FZ-M1 не предназначен для развлечений – это мобильный компьютер для профессионалов, которые трудятся в сложных условиях окружающей среды. Такие устройства популярны среди газовиков, нефтяников, шахтеров, во...
Good высокопроизводительный процессор Core i5, отличное качество исполнения, высокий класс защиты, высокая компактность в своем классе, очень яркий дисплей, тишина работы...
Bad – высокая стоимость...
Bottom line Планшет Panasonic Toughpad FZ-M1 – дорогое удовольствие для обычных пользователей, но настоящий подарок для профессионалов...
90%
mobiledevice.ru
Updated:
2014-11-13 06:08:42
В первые дни шоу CES 2014 компания Panasonic представила новый защищенный планшетник Toughpad FZ-M1 в сверхпрочном корпусе. Наладонник Panasonic Toughpad FZ-M1 построен на базе процессора Intel Core i5 последнего поколения, но при этом работает совершенно...
0%
notebookcheck-ru.com
Updated:
2015-08-10 03:44:27
Прошлый век. Японский производитель предлагает пользователю очередную прорезиненную модель серии Toughpad. Но как сочетаются не самые удачные характеристики со стоимостью на уровне 100 тысяч рублей?...
Good Хороший экран, Быстрый SSD, Не шумит...
Bad Значительный нагрев, Всего 4 часа от батареи...
Bottom line Если учитывать защищённость Toughpad FZ-M1, у него фактически нет прямой конкуренции. Стало быть сравнивать его с обычными моделями нельзя и все наши тёмные мысли стоило бы затереть жёстким ластиком. Но будет ли это справедливо по отношению к конечному...
84%
Ruggedpcreview.com
Updated:
2014-08-06 15:59:51
On January 6, 2014, Panasonic introduced the Windows-based Toughpad FZ-M1, completing a quartet of 7-inch and 10-inch rugged tablets, with distinctly different offerings for the Windows and the Android operating system platforms in each size class...
0%
crn.com
Updated:
2014-08-30 09:52:39
The Panasonic Toughpad FZ-M1 is a 7-inch ruggedized tablet from the pioneer of ruggedized computers. In our review of its 10.1-inch Toughpad FZ-G1 counterpart, the CRN Test Center considered it one of the best ruggedized platforms for vertical solution de...
0%
pcmag.com
Updated:
2014-10-09 11:40:00
Rugged design gets very portable with the Panasonic Toughpad FZ-M1 ($2,899 as tested), a compact, 7-inch tablet that's tough enough to survive nasty weather, harsh conditions, and the most violent accidents, all while being small enough to slip into a coa...
Good Fully rugged design. Hardy magnesium alloy chassis. Sealed port covers. Heavy bumpers. Touch display is readable in sunlight and works with fingers, gloves, or stylus. Intel Core i5-4302Y processor outperforms many mobile competitors. Several add-on modul...
Bad Low-resolution display. Short battery life...
Bottom line The Panasonic Toughpad FZ-M1 is tough as nails and built like a tank, but this rugged tablet is small enough to fit in a coat pocket...
70%
Laptopmag.com
Updated:
2014-12-13 06:52:53
While most tablets never leave the house, the Panasonic Toughpad FZ-M1 relishes life in the harsh outdoors. Equipped with MIL-SPEC 810G durability, this 7-inch, Windows-powered device has the fortitude to withstand the kind of environments that would make...
Good Mil-spec durability, Supports barcode scanner and magnetic stripe reader, Bright, anti-reflective display, Lots of configuration options...
Bad Runs hot, Mediocre performance...
70%
zdnet.com
Updated:
2015-06-11 11:00:53
Panasonic's Toughpad range is the tablet branch of its long-established Toughbook family of rugged Windows-based portable computers. Following the 10.1-inch Toughpad FZ-G1 that we reviewed a year ago, we now have its 7-inch sibling, the FZ-M1 on the testb...
Good Compact and rugged, Highly configurable, Solid performance, Silent, fanless design...
Bad Expensive, especially as options mount up, Battery life with standard battery could be better...
Bottom line If you're looking for a rugged Windows 8.1 tablet that's relatively compact and lightweight, Panasonic's 7-inch, 540g, 18mm-thick Toughpad FZ-M1 is a good option. The 8.1-inch Getac T800, by contrast, weighs 880g and is 24mm thick. However, with prices st...
0%
notebookcheck.net
Updated:
2015-08-12 08:04:42
Takes a licking. Panasonic's Toughpad FZ-M1 is an extremely robust 7-inch Windows 8.1 tablet. The Core i5 processor is cooled passively, which prevents continuous top-notch performance...
Good Matt-reflective display, IPS panel, High brightness, Fast SSD, Silent...
Bad Throttling of CPU & GPU after short period, Only lasted 4 hours during the WLAN test...
Bottom line In Review Panasonic Toughpad FZ-M1. Test model courtesy of Panasonic Germany.The Panasonic Toughpad FZ-M1 is a tablet for professionals. Various modules allow the user to adapt the slate for different applications. One of the options is a serial port, whi...
84%
chip.com.tr
Updated:
2015-03-30 08:53:44
Bir tablette aradığınız özellikler standart tabletlerin sunduklarından çok farklıysa, çözüm için uzaklara bakmanıza gerek yok. Panasonic'in bu konuda geniş seçenekleri var. Standart bir tablette bulamayacağınız özellikleri tam dayanıklı gövdesinde sunan v...
Good Sağlam yapı, Darbelere karşı dayanıklı, Suya karşı dayanıklı, Kullanım alanı çok geniş, Teknik kadronun performansı...
Bottom line Dediğimiz gibi; Toughpad FZ-M1, zorlu koşullar için üretilmiş bir tablet. Standart tabletlerde bulamayacağınız birçok özelliği gövdesinde bulunduran bu cihaz, saha çalışanları başta olmak üzere profesyonel kullanımlara hitap ettiği gibi, sıradan tabletler...
92%
mobile01.com
Updated:
2017-03-22 07:29:57
在強固型筆電電腦產品佔有一席之地的 Panasonic,今年也推出多款系列新品,包含本文主角 TOUGHPAD FZ-M1 強固型平板電腦,TOUGHPAD FZ-M1 採用全軍規強固等級設計,並通過美軍 MIL-STD-810G 強固測試,測試內容包括防震、防摔、耐高低溫變化、耐高低溫、耐濕氣、耐高低氣壓、冷凍解凍與粉塵等,機身也同步採用 IP65 防水防塵設計,防摔高度則來到 150cm。 TOUGHPAD FZ-M1 具備 7 吋十指觸控顯示螢幕,並支援潑水、手套、手指與觸控筆等多種觸控模式,標準...
0%
jagatreview.com
Updated:
2016-12-15 23:09:38
Pasar tablet berbasis OS Microsoft Windows 8 saat ini semakin ramai. Anda mulai dengan mudah menemukan jenis tablet tersebut di pasaran dengan sangat mudah dalam berbagai bentuk dan kelengkapan. Bentuk tablet Windows 8 yang ada saat ini sangatlah beragam...
Good Tahan banting, air dan debu, Casing solid dengan lapisan rubber, Kinerja tinggi untuk sebuah tablet, Modul I/O yang dapat dilepas pasang, Opsi baterai berkapasitas besar...
Bad Layar kecil sehingga sedikit susah dioperasikan dalam keadaan Desktop...
Bottom line Untuk Anda yang memerlukan sebuah perangkat tablet untuk keperluan berkerja di lingkup pekerjaan yang menuntut sebuah perangkat yang mempunyai durabilitas tinggi, maka Panasonic ToughPad FZ-M1 adalah pilihan yang baik dari sekian banyak perangkat tablet y...
0%
plimbi.com
Updated:
2016-12-15 23:09:38
Pabrikan asal Jepang, Panasonic, kembali merilis tablet Windows untuk pasar Indonesia. Melengkapi seri ToughPad miliknya, tablet Windows ini ditujukan untuk pengguna kelas profesional karena berisikan spesifikasi dapat menunjang produktivitas. Tidak hanya...
Bottom line Pabrikan asal Jepang, Panasonic, kembali merilis tablet Windows untuk pasar Indonesia. Melengkapi seri ToughPad miliknya, tablet Windows ini ditujukan untuk pengguna kelas profesional karena berisikan spesifikasi dapat menunjang produktivitas. Tida...
0%