Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Toughpad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FZ-G1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ-G1P5400VM
Category
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3359
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 01 Dec 2020 16:50:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver :
The short editorial description of Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Windows 10 Pro, Intel Core i5‑6300U 2.40GHz, 10.1" WUXGA Gloved Multi Touch + Digitizer LCD, 256GB Solid State Drive, 8GB, Wi‑Fi, Bluetooth, Dual Pass (Ch1:WWAN/Ch2:GPS), Camera, Webcam, TPM 2.0, Toughbook Preferred
More>>>
Short summary description Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Toughpad FZ-G1, 25.6 cm (10.1"), 1920 x 1200 pixels, 256 GB, 8 GB, Windows 10 Pro, Black, Silver

Long summary description Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

Panasonic Toughpad FZ-G1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1200 pixels, Display technology: IPS. Internal storage capacity: 256 GB. Processor frequency: 2.4 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6300U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 1.09 kg. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

Intel® Identity Protection Technology (Intel® IPT)
Intel® Identity Protection Technology (Intel® IPT)

Protect Your Identity and Business
Intel® Identity Protection Technology (Intel® IPT) protects enterprises from being penetrated by stolen credentials and online user account access with an added layer of hardware-based security and authentication as well as a multifactor authentication framework to manage different authentication methods.

Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

Intel® Quick Sync Video Technology
Intel® Quick Sync Video Technology

Create, Edit, and Share Video in a Flash
Intel® Quick Sync Video uses the dedicated media processing capabilities of Intel® Graphics Technology to make video encoding tasks—such as creating DVDs or Blu-ray discs, creating and editing 3D videos, converting 2D video files into 3D, and converting video for portable media players and social networking sites—faster and easier.

Intel® Small Business Advantage (Intel® SBA)
Intel® Small Business Advantage (Intel® SBA)

Solutions to Help You Focus on Your Small Business
Intel® Small Business Advantage (Intel® SBA) helps small businesses without a managed network manage security and productivity issues. This solution helps maintain and protect PCs automatically so that you can focus on running your business.

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.

Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
Uk has collected 49 expert reviews for Panasonic Toughpad FZ-G1 256 GB 25.6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
Nl heeft 49 proffesionele recensies verzameld voor Panasonic Toughpad FZ-G1 256 GB 25,6 cm (10.1") Zesde generatie Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Zwart, Zilver. Het gemiddelde van deze proffesionele recensies is 79 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
Fr a recueilli 49 avis d’experts pour Panasonic Toughpad FZ-G1 256 Go 25,6 cm (10.1") Intel® Core™ i5 de 6e génération 8 Go Wi-Fi 5 (802.11ac) Windows 10 Pro Noir, Argent et la note moyenne est de 79 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
De hat 49 Expertenmeinungen über Panasonic Toughpad FZ-G1 256 GB 25,6 cm (10.1 Zoll) Intel® Core™ i5 der sechsten Generation 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Schwarz, Silber eingeholt. Das duchschnittliche Epertenrating ist 79 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
Testseek ha raccolto 49 recensioni da parte di esperti per Panasonic Toughpad FZ-G1 256 GB 25,6 cm (10.1") Intel® Core™ i5 della sesta generazione 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Nero, Argento e la valutazione media da parte degli esperti è di 79 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
Es ha coleccionado 49 opiniones de expertos para Panasonic Toughpad FZ-G1 256 GB 25,6 cm (10.1") 6ª generación de procesadores Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Negro, Plata y la calificación media es 79 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
Dk har samlet 49 ekspertanmeldelser for Panasonic Toughpad FZ-G1 256 GB 25,6 cm (10.1") 6th gen Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 79 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
79%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-29 23:11:33
Se har samlat in 49 experttester för Panasonic Toughpad FZ-G1 256 GB 25,6 cm (10.1") 6:e generationens Intel® Core™ i5 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Svart, Silver och det genomsnittliga betyget är 79 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
79%
Source Review comments Score
whistleout.com.au
Updated:
2016-12-29 23:11:33
The Panasonic Toughpad FZ-G1 is an interesting beast. It is simultaneously a remarkable and impressive feat of engineering; as well as being a source of frustrations that can become irksome to say the least.It is a sturdy tablet that houses a fully-functi...
Bottom line Not ever having served in the military, or as an emergency-response professional, it's difficult to say just how useful the Panasonic Toughpad FZ-G1 would be. Bending my imagination a little I would say it could be a remarkable addition to these circumsta...
0%
Digitaltrends.com
Updated:
2016-12-29 23:11:33
Thinness is the only philosophy that seems to matter in the world of tablets. Millimeters must be shaved off with every revision, no matter what the cost, both literally and figuratively. For the most part, this makes sense; a tablet that's light and slim...
Good Durable construction, Useful buttons for system functions, User serviceable and upgradable, Strong performance for a tablet...
Bad Extremely expensive, Heavy and thick, Below-average battery life, Loud system fan...
Bottom line While there are many things to like about the Panasonic Toughbook FZ-G1, the price is impossible to ignore. Shopping around can reduce the price from the MSRP of $2,399 to about $2,200, but that's still enough to buy two Surface Pros or Samsung Smart PC...
80%
goodgearguide.com.au
Updated:
2016-12-29 23:11:33
If you've ever seen the inside of a police car, you may have noticed a thick-looking notebook or tablet device mounted near the central console (don't go getting yourself arrested if you haven't). Most of the time, that device is a Panasonic Tough product...
Good Good performance, High-res screen, Field serviceable...
Bad Fan can get quite loud, Screen looks a little grainy, Could use a built-in handle...
Bottom line Panasonic's Toughpad FZ-G1 is an expensive 10.1in rugged tablet, but it's impressive. It runs fast, it has a good array of features and options, and it has a removable battery and relatively good field serviceability. All this in addition to being dustpro...
80%
itreviews.com
Updated:
2016-12-29 23:11:33
From major disasters like torrential rain and merciless sandstorms to the more mundane threats of drops, spills, bumps, and bashes, there are any number of ways to ruin a PC when you need it the most. Panasonic, makers of the Toughbook, are solving this p...
Bottom line The rugged Panasonic ToughPad FZ-G1 is tough enough to survive the worst, but runs with the best tablet PCs on the market...
80%
techadvisor.co.uk
Updated:
2016-12-29 23:11:33
Panasonic made headlines recently when it showed off a prototype 20-inch tablet with ultra-high-def 4k resolution. The ToughPad FZ-G1 is a bit more down to earth, but will probably be of more practical use for its target audience – people who work outdoor...
Bottom line The ToughPad FZ-G1 lives up to its name and is well suited to outdoor use. You are paying quite a premium for that rugged design, but it'll earn its keep on building sites and other environments that would be too harsh for a conventional laptop or tablet...
80%
itbusiness.ca
Updated:
2016-12-29 23:11:33
If you're as clumsy as I am, you'll want to take a look at Panasonic's Toughpad tablet line. It's a very portable tablet that's made to take a beating.Panasonic calls describes this with adjectives like “thinnest” and “lightest.” Which doesn't make much s...
0%
maxit.com.my
Updated:
2016-12-29 23:11:33
Update: Contact information has been amended. Pricing varies based on configuration.The Toughbook and Toughpad line have always been about powerful computing in a resilient shell, enabling powerful computing in the harshest of environments. The Toughpad F...
30%
v3.co.uk
Updated:
2016-12-29 23:11:33
The Panasonic Toughpad FZ-G1 launched earlier this year as a rugged device, being drop, scratch and water resistant. Now, with Panasonic having inked a channel deal with government-certified encryption provider Becrypt to carry it's DISK Protect CPA, the...
Good Extremely rugged, robust Becrypt security, decent performance...
Bad Only average battery life, disappointing screen lacks vibrancy, bulky...
Bottom line The Toughpad lives up to its claim of offering business users a close to unbreakable Windows 8 tablet, which, thanks to the inclusion of Becrypt software, is also as secure as it can be. However costing a hefty £2,000 and featuring average battery life an...
60%
trustedreviews.com
Updated:
2016-12-29 23:11:33
What is the Panasonic Toughpad FZ-G1? A friend of TrustedReviews once dropped his brand new 64GB iPad 4 , just 3 days into owning it. The screen shattered and cracked in a way that indicated at least seven years of bad luck, which started the next day whe...
Good Impressively resilient, Zippy performance, Excellent stylus, All weather screen...
Bad Huge price-tag, Thick and heavy...
Bottom line The performance is solid, it lives up to its reputation of being tough and rugged, but the price will put it out of the reach of smaller business and individuals. On the other hand, if you need a tablet that you can be sure won't let you down in tough wor...
70%
itpro.co.uk
Updated:
2016-12-29 23:11:33
Panasonic's Tough-branded products are amongst our favourites because their rugged design allows them to withstand more punishment than regular Ultrabooks. The Toughpad FZ-G1 is the first truly ruggedised Windows 8 tablet, capable of being used in arctic...
Good Toughest tablet on the market; Full HD screen; Versatile...
Bad Middling specification; Expensive...
Bottom line If you work in extreme environments and need a fully ruggidised device, the Toughpad FZ-G1 is the machine of choice. It may be expensive, but it won't let you down when it counts...
80%
techradar.com/au/
Updated:
2016-12-29 23:11:33
In true rugged device fashion, the Panasonic ToughPad FZ-G1 isn't exactly a winner in the looks department, with a rather chunky plastic and rubber chassis. It provides a splash-proof cover - measuring in at 270 x 188 x 19mm - making Surface RT look super...
Good Good performance, Very sturdy, Good connectivity, Windows 8 Pro...
Bad Ugly design, Fairly hefty...
Bottom line The standard battery life makes this only just capable of lasting a working day, but the sturdy build and snappy insides mean the ToughPad is a hardwearing and hardworking option. Now why not read Windows 8 vs Windows RT: what's the difference?...
60%
alphr.com
Updated:
2016-12-29 23:11:33
We've seen plenty of Panasonic Toughbook laptops over the years, but this is the first time PC Pro has encountered one of its hard-knock tablets. The fully ruggedised Toughpad FZ-G1 is as robust as they come: it's rated to survive falls of more than a met...
Bottom line The price is high, but the rugged build and thoughtful design make this the ultimate tough tablet...
83%
expertreviews.co.uk
Updated:
2016-12-29 23:11:33
The Panasonic Toughpad FZ-G1 is a powerful tablet computer that runs Windows 8 Pro and is designed to withstand shock and environmental damage that would destroy a standard tablet. Contractors such as builders, plumbers and gardeners are an immediate a...
Bottom line This powerful and hardy Windows 8 tablet is perfect for those working in harsh environments...
100%
theregister.co.uk
Updated:
2016-12-29 23:11:33
Vid In the UK, Panasonic is not known as a high-street PC player - but the company's Tough range of products makes quite an impression in the world of business. Out in the field you'll spot them in the hands of BT engineers and the like where the manufac...
Bottom line The Panasonic Toughpad FZ-G1 is very much part of a complete field use ecosystem with specialist accessories including a vehicle dock from Gamber and Johnson that features an array of breakout ports. Indeed, given the Toughpad's robust credentials, you r...
0%
gadgetspeak.com
Updated:
2017-04-05 05:33:49
If you expect me to give it such a test you are mistaken, however I did take it out and about and while the temperature was below freezing but it was not nearly as low as those for the one below the balloon.I did use it in drizzle without problem. However...
80%
notebookcheck.nl
Updated:
2016-12-29 23:11:33
Op alles voorbereid. We hebben de kleinere, Android-gebaseerde Toughpad al onder de loep genomen, nu is het tijd voor de grote broer. De Toughpad heeft niet alleen een stevig omhulsel, maar ook krachtige interne componenten. Of de robuuste tablet ook mind...
Good Helder en antireflectief beeldscherm, Goede performance voor applicaties, Stevige bouwkwaliteit, IP65gecertificeerd, Mogelijke bedrijfstemperaturen, WWANmodem (Gobi), Uitstekend aanraakscherm, Stylus met digitizerfunctionaliteit...
Bad Matige camera's, Nogal luid onder gemiddelde werklast, Duur, Aan de zware kant...
88%
notebookcheck.biz
Updated:
2016-12-29 23:11:33
Paré à toutes les situations. Nous avions déjà testé la plus petite version du Toughpad architecturé autour d'Android, il es temps de passer à son grand frère. Le Toughpad n'a pas seulement un boitier renforcé mais aussi des composants internes performant...
Good Écran lumineux antireflet, Bonnes performances applicatives, Construction solide, Certification IP65, Plage de fonctionnement thermique étendue, Modem WWAN Gobi, Excellent écran tactile, Stylet digitizer...
Bad Appareils photo moyens, Bruyant à moyenne charge, Coûteuse, Plutôt lourde...
88%
Pcwelt.de
Updated:
2016-12-29 23:11:33
Im Panasonic Toughpad FZ-G1 arbeitet ein Intel Core i5-3437U vPro Prozessor mit 1,9 GHz. Standardmäßig ist das Toughpad mit 4 GB DDR3L SDRAM ausgestattet (erweiterbar auf 8 GB). Für die Speicherung von Daten sind 128 GB vorgesehen. Ein Anschluss für USB 3...
Bottom line Notebookcheck.com: 'Das Panasonic Toughpad FZ-G1 ist ein überaus robuster Begleiter, der mit einer hervorragenden Verarbeitung und einem extrem hellen Display punktet. Das Gehäuse, welches aus einer Magnesium-Legierung besteht, präsentiert sich nicht nur...
0%
notebookcheck.com
Updated:
2016-12-29 23:11:33
Bereit für jede Lebenslage. Nachdem bereits das kleine Toughpad auf Android-Basis von uns ausführlich getestet wurde, muss sich nun auch der große Bruder unter Beweis stellen. Der hat nicht nur eine harte Schale, sondern auch eine starke Leistungsbasis in...
Good Helles und entspiegeltes Display, Gute Anwendungsleistung, Robuste Verarbeitung, IP56Zertifizierung, Mögliche Betriebstemperaturen, WWANModem auf GobiBasis, Prima Touchscreen, Stift mit DigitizerFunktion...
Bad Mäßige Kameras, Bereits bei mittlerer Last recht laut, Teuer, Recht schwer...
Bottom line Im Test: Panasonic Toughpad FZ-G1. Testgerät zur Verfügung gestellt von Panasonic Deutschland. Das Panasonic Toughpad FZ-G1 ist ein überaus robuster Begleiter, der mit einer hervorragenden Verarbeitung und einem extrem hellen Display punktet. Das Gehäuse...
83%
hifitest.de
Updated:
2016-12-29 23:11:33
Nachdem wir in der letzten Ausgabe der TABLET PC das Android-basierte Touchpad FZ-A1 erfolgreich unter die Lupe genommen hatten, erreichte uns nun der Größere Bruder, das Toughpad FZ-G1 mit Windows-Installation.Das FZ-G1 ist in mehr als einer Hinsicht der...
Bottom line Das Toughpad FZ-G1 ist beinah ein Stilbruch im Feld der Industrie-Tablets. Das hochwertige Display und die trotz aller Schutzmaßnahmen smarte Bauweise machen es zu einem taffen Kollegen, der großes Potenzial zum Spaß bei der Arbeit bietet...
80%
golem.de
Updated:
2016-12-29 23:11:33
Das Windows-8-Tablet FZ-G1 aus Panasonics Toughpad-Serie ist mit seinem robusten Gehäuse gegen Wasser, Staub und Stöße geschützt. Wir haben getestet, ob das Gerät mit Core-i5-Prozessor und 10-Zoll-Display noch ein Tablet oder schon ein kleines Notebook is...
Bottom line Das Panasonic FZ-G1 wirkt auf den ersten Blick klobiger als typische 10-Zoll-Tablets, laut Panasonic ist das Gerät aber das dünnste und leichteste "full-rugged" Windows-8-Tablet mit dieser Bildschirmgröße. Mit einer maximalen Dicke von 21,8 mm und einem G...
0%
webnews.it
Updated:
2016-12-29 23:11:33
Panasonic Toughpad FZ-G1 (2016) è un tablet rugged equipaggiato con il sistema operativo Windows 10 Pro . Le specifiche tecniche offrono un display da 10,1 pollici con risoluzione WUXGA (1900×1200 pixel) e pannello IPS, processore Intel Core i5-63500U vPr...
0%
notebookcheck.it
Updated:
2016-12-29 23:11:33
Pronto per qualsiasi situazione. Abbiamo già recensito la versione più piccola del Toughpad, sempre basato su Android, e ora è il momento di dare un'occhiata anche al fratello maggiore. Il Toughpad non solo ha un involucro molto robusto, ma anche componen...
Good Display luminoso antiriflesso, Buone prestazioni con applicazioni, Solidità della costruzione, Certificazione IP65, Temperature di funzionamento, Modem WWAN (Gobi), Ottimo touchscreen, Penna Digitizer...
Bad Fotocamere di media qualità, Abbastanza rumoroso, Prezzo, Peso...
88%
hwupgrade.it
Updated:
2016-12-29 23:11:33
I fenomeni di consumerizzazione dell'IT e del BYOD (Bring Your Own Device) hanno permesso al mondo enterprise e professionale di conoscere la versatilità e l'efficacia dei sistemi di tipo tablet in ambiente lavorativo. La loro estrema portabilità e le mod...
Bottom line Il tablet Panasonic Toughpad FZ-G1 è stato realizzato per ampliare il campo di utilizzo dei dispositivi tablet cercando di superare il limite intrinseco della fragilità costruttiva tipica di questa categoria di prodotti. Tutte le soluzioni tablet di stamp...
0%
planetared.com
Updated:
2016-12-29 23:11:33
La tablet de Panasonic de 10.1 pulgadas ha sido actualizada a Windows 8.1, y sigue mostrando dentro de sus características principales una continua protección contra el agua y el polvo. Si alguna vez hemos tenido la oportunidad de observar dentro de un...
0%
notebookcheck.org
Updated:
2016-12-29 23:11:33
Preparado para cualquier situación. Ya analizamos el Toughpad más pequeño basado en Android, ahora le toca al hermano mayor. El Toughpad no sólo tiene una concha dura, sino también potentes componentes. ¿Trae algún defecto el duro tablet? Descúbrelo en nu...
Good Brillante display antirreflejos, Buen rendimiento de aplicación, Sólida calidad de construcción, Certificación IP65, Posibles temperaturas de manejo, Módem WWAN (Gobi), Excelente pantalla táctil, Digitalizado...
Bad Cámaras regulares, Ruidoso a cargas medias, Caro, Bastante pesado...
88%
parentesis.com
Updated:
2016-12-29 23:11:33
Esta tableta tiene una carcasa capaz de resistir golpes y sus especificaciones técnicas son muy superiores a la de la mayoría de los dispositivos de este tipo. Cuenta con un procesador Intel Core i5 de tercera generación, sistema operativo Windows 8, 4GB...
Good Sus componentes de lujo, como el procesador Intel Core i5 —que sin duda la hace muy poderosa; que cuenta con Windows 8 (y no Windows RT) y su resistencia...
Bad Cuando se habla de resistencia muchas veces viene de la mano con sacrificio de diseño y eso es lo que sucede con esta tablet...
Bottom line Esta poderosa tablet está construida para trabajar en exteriores. Los arquitectos, ingenieros o personas que requieran trabajar al aire libre y necesiten de un equipo que responda a las máximas exigencias, y que además sea resistente a golpes, van a en...
70%
altomdata.dk
Updated:
2016-12-29 23:11:33
Panasonic – laver de computere? Den reaktion har jeg mødt mange gange i netværket, når jeg har nævnt, at jeg er ved at teste en Toughpad. Den gigantiske japanske elektronikkoncern gør ikke meget ved mainstream-it, men dominerer til gengæld en niche for se...
80%
itndaily.ru
Updated:
2016-12-29 23:11:33
Компания Panasonic анонсировала в России взрывозащищенную версию 10,1-дюймового планшета Toughpad FZ-G1. Девайс оборудован операционной системой Windows 8 Pro и предназначен для отраслей, связанных с повышенной опасностью, например, нефтегазовой промышлен...
0%
notebookcheck-ru.com
Updated:
2016-12-29 23:11:33
Готов ко всему. Мы знаем, планшет за 90 тысяч рублей станет покупать далеко не каждый. Но, кроме высокой стоимости, данный продукт компании Panasonic отличается ещё и долговечностью и надёжностью, чем может приглянуться представителям многих опасных специ...
Good хороший экран, достойная производительность, долговечность, проверенная тестами, поддержка 3G...
Bad скромные возможности камеры, ощутимый шум при работе, нескромный вес, необоснованно высокая стоимость...
Bottom line Новый планшет серии Toughpad шумит и греется, как паровоз, но качественный экран в сочетании с качественным корпусом и долговечным аккумулятором всё же являются сильными аргументами в пользу покупки. Сложный выбор, достоинства или недостатки. Что перевеш...
83%
tabletpcreview.com
Updated:
2016-12-29 23:11:33
Panasonic has been the premier maker in the ruggedized laptop and tablet space for two decades with its Toughbook and Toughpad line of devices, and the Toughpad FZ-G1 is the company's fully ruggedized Windows tablet. The Panasonic FZ-G1 tablet is no sprin...
Good Tough as nails build quality, Highly configurable, Allday battery, Competitive performance specs, Glovefriendly touchscreen works well with certain gloves...
Bad High upfront cost, Certain USB sticks will not fit, Audio performance, Glovefriendly touchscreen doesn't work well with some other gloves...
Bottom line The Panasonic Toughpad FG-Z1, especially with the upgraded componentry of our test model, is an excellent tablet that does not compromise performance in exchange for durability. Performance wise, it keeps pace with the latest tablet offerings from Microso...
81%
computerworld.com
Updated:
2016-12-29 23:11:33
It's a cruel world out there for tablets: Every day, there's the possibility they will be dropped, knocked, spilled on or just shaken around. And that's just in a normal business day -- if you use your tablet outdoors, while traveling or in a work zone, t...
0%
notebookcheck.net
Updated:
2016-12-29 23:11:33
Panasonic's fully-rugged tablet is a pretty unique product on the market. There are some similar devices like the Fieldbook TETRA iX104 C5, but they have much older components and lower resolution displays. Finally, they are also much more expensive. Othe...
Good Bright and anti-reflective display, Good application performance, Solid build quality, IP65 certified, Possible operating temperatures, WWAN modem (Gobi), Excellent touchscreen, Digitizer pen...
Bad Average cameras, Pretty loud with medium workloads, Expensive, Quite heavy...
Bottom line In Review: Panasonic Toughpad FZ-G1. Review unit courtesy of: Panasonic Germany The Panasonic Toughpad FZ-G1 is a very durable companion with a great build quality and a very bright display . The case, which is made of a magnesium alloy, is not only well...
88%
pcmag.com
Updated:
2016-12-29 23:11:33
From major disasters like torrential rain and merciless sandstorms to the more mundane threats of drops, spills, bumps, and bashes, there are any number of ways to ruin a PC when you need it the most. Panasonic, makers of the Toughbook, are solving this p...
Good Solid performance, thanks to an Intel Core i5-3437U processor. Super rugged design survives all sorts of abuse, but is still light and slim. Great display combines high-resolution, adjustable brightness, and capacitive touch. Wacom digitizer. Modular opti...
Bad Only one USB port (two with optional USB module). Small-ish 128GB drive...
Bottom line The Panasonic ToughPad FZ-G1 rugged Windows tablet is tough enough to survive the worst, but runs with the best tablet PCs on the market...
90%
techworld.com
Updated:
2016-12-29 23:11:33
Panasonic made headlines recently when it showed off a prototype 20-inch tablet with ultra-high-def 4k resolution. The ToughPad FZ-G1 is a bit more down to earth, but will probably be of more practical use for its target audience – people who work outdoor...
Bottom line The ToughPad FZ-G1 lives up to its name and is well suited to outdoor use. You are paying quite a premium for that rugged design, but it'll earn its keep on building sites and other environments that would be too harsh for a conventional laptop or tablet...
0%
Laptopmag.com
Updated:
2016-12-29 23:11:33
In most cases, you'd never mistake a rugged tablet for your everyday mainstream slate. However, Panasonic seeks to change that with its lightweight and relatively sleek Toughpad FZ-G1. The $2,399 Toughpad FZ-G1 weighs just over 2 pounds and comes with mil...
Good Lightweight, Fully rugged design, Very bright display, Speedy performance...
Bad No fingerprint reader option, Bottom can get hot...
Bottom line The Panasonic Toughpad FZ-G1 combines portability, durability and solid performance in a Windows 8 tablet tailor-made for field workers...
80%
zdnet.com
Updated:
2016-12-29 23:11:33
Panasonic's Toughbook laptops and Toughpad tablets are well established in the ruggedised portable computer market, and we've reviewed a good few of them over the years. The Toughpad FZ-G1 is the first Windows 8 Pro tablet in the range, and like all rugge...
Good Rugged...
Bad Expensive, Bulky and heavy, Moderate battery life, Noisy when fan kicks in...
Bottom line The Toughpad FZ-G1 has a high-resolution outdoor-visible screen, is moderately rugged, and delivers decent performance and middling battery life with the standard battery. It'll certainly do the job for a wide range of mobile and field workers, although i...
70%
Ruggedpcreview.com
Updated:
2016-12-29 23:11:33
On January 8, 2013, Panasonic introduced the Windows 8-based 10.1-inch Toughpad ZF-G1 together with the 7-inch Android-based Toughpad B1. The new tablets join the existing Android-based 10.1-inch Toughpad A1, giving Panasonic a whole trio of "new era"...
0%
Ruggedpcreview.com
Updated:
2016-12-29 23:11:33
Panasonic introduced the Windows 8-based 10.1-inch Toughpad FZ-G1 in January 2013, together with the 7-inch Android-based Toughpad B1. The new tablets joined the existing Android-based 10.1-inch Toughpad A1, and gave Panasonic a whole trio of "new era"...
0%
notebookcheck.info
Updated:
2016-12-29 23:11:33
Pronto para toda situação. Já analisamos o menor Toughpad baseado em Android, e agora é a vez do irmão maior. O Toughpad não tem apenas uma armadura resistente, mas também componentes poderosos. Será que o tablet totalmente reforçado tem alguma desvantage...
Good Tela brilhante e antirefletiva, Bom desempenho de aplicativos, Qualidade de construção sólida, Certificação IP65, Temperaturas operacionais possíveis, Modem WWAN (Gobi), Excelente tela táctil, Caneta digitalizadora...
Bad Câmeras médias, Bastante barulhento com cargas de trabalho médias, Caro, Bastante pesado...
83%
chip.pl
Updated:
2016-12-29 23:11:33
Tablet z systemem operacyjnym Windows 8 Pro oraz wyświetlaczem o przekątnej 10,1 cala i rozdzielczości 1920 x 1200 pikseli. Wyposażony w procesor Intel Core i5-3437U oraz 128 GB pamięci i modem 3G...
Bottom line Tablet z systemem operacyjnym Windows 8 Pro oraz wyświetlaczem o przekątnej 10,1 cala i rozdzielczości 1920 x 1200 pikseli. Wyposażony w procesor Intel Core i5-3437U oraz 128 GB pamięci i modem 3GOpisSpecyfikacja i wyniki Zobacz pełny ranking:TabletyOpis...
0%
antyweb.pl
Updated:
2016-12-29 23:11:33
Daleką drogę przeszły komputery. Od wielkich szaf, przez delikatne pecety, które potrafiły nie przeżyć transportu na wyboistej drodze, aż do urządzeń, które można zalać, wrzucić do piaskownicy, rzucić nim o podłogę, po czym bez problemu uruchomić Dodajmy...
Bottom line Niezależnie od tego czy planujecie wypad na zbocze wulkanu czy służycie na misji wojskowej w Afganistanie, albo lubicie skompresować parę plików podczas wypadu do amazońskiej dżungli, Toughhpad jest urządzeniem dla Was. Owszem, jest diablenie drogi, bo ko...
80%
cnews.cz
Updated:
2016-12-29 23:11:33
Panasonic ToughPad FZ-G1 je velmi speciálním kouskem hardwaru. V naší konfiguraci se sice už neprodává ale najdete jej na trhu s procesorem Haswell. Superodolný a vodotěsný tablet má na zádech řemínkové upevnění na ruku a mezi jeho speciality patří napří...
Bottom line Panasonic ToughPad FZ-G1 je rozhodně velmi zajímavý přístroj se spoustou nevídaných kvalit. Hodnotit jej procentuálně je dost těžké, přeci jen podobná sorta tabletů není příliš k vidění. Shrňme si ale fakta:ToughPad FZ-G1 je extrémně odolný tablet. Nejen...
85%
hwa.com.tr
Updated:
2016-12-29 23:11:33
Toza , kuma , suya ve darbeye dayanıklı olarak üretilen Panasonic Toughpad FZ-G1 özelliklerine baktığımız zaman donanım açısından oldukça geliştirilmiş bir versiyon ile karşımıza çıkacak. Panasonic'in yeni tableti gücünü Intel Core i5-6300U işlemcisinden...
0%
hangtot.com
Updated:
2016-12-29 23:11:33
Chiếc máy tính bảng Panasonic ToughPad FZ-G1 được ra mắt tại CES 2013 và khiến giới yêu thích công nghệ và người dùng máy tính bảng thực sự bị ấn tượng bởi tính năng chống nước, chống bụi và độ bền cao của máy cùng với đó là hiệu suất ấn tượng. Dưới đây l...
Good Thiết kế bền, chắc chắn; các nút chức năng rất hữu dụng; hiệu năng mạnh mẽ như một chiếc laptop; màn hình độ sáng cao; có thể nâng cấp cấu hình.
Bad Kích thước dày và nặng, thời lượng pin chưa tốt, giá cao...
Bottom line Chiếc máy tính bảng Panasonic ToughPad FZ-G1 có khá nhiều ưu điểm, đầu tiên phải kể đến thiết kế bền chắc theo thời gian cùng với hiệu năng đỉnh cao của máy. Mục đích của Panasonic là tạo ra một tablet cho người dùng thực dụng chỉ cần đến sức mạnh và sự ổ...
70%
skyit.vn
Updated:
2016-12-29 23:11:33
Thiết kế của ToughPad đơn giản không có thiết kế, Panasonic đơn giản là làm sao cho nó bền, chắc chắn- điều này trở thành đặc trưng của các sản phẩm công nghệ khác của Panasonic. Chính vì vậy, trông khá xấu, nhưng khó có thể làm chiếc tablet này vỡ tan kh...
Good Thiết kế bền, chắc chắn, Các nút chức năng rất hữu dụng, Có thể nâng cấp, Hiệu năng mạnh mẽ vối một tablet...
Bad Giá đắt đỏ, Nặng và dày, Pin yếu, Quạt tản nhiệt chạy ồn...
75%
digitalone.com.sg
Updated:
2016-12-29 23:11:33
LANGKAWI - The Panasonic Toughbook series has just gotten tougher."We launched an all-new device at Lima '13, the Toughpad FZ-G1, which is shock rated from a drop height of 120cm," said Satoshi Mizobata, Panasonic's director, Toughbook Asia Pacific Group...
0%
tablets-help.com
Updated:
2016-12-29 23:11:33
Panasonic Toughpad FZ G1 is a 10.1 inch Toughpad runs on Windows 8 PRO OS. It is powered by Intel Core i5, 1.9 GHz processor with Intel Smart Cache 3 MB and 4 GB RAM. It is available from $2,249.00 onwards.Panasonic Toughpad FZ G1 DesignPanasonic Toughpad...
Good Good display resolution, Good processing speed...
Bad Heavy, Less battery support, Low configuration cameras...
0%
intellectdigest.in
Updated:
2016-12-29 23:11:33
Panasonic has launched 4 new products in the Toughpad series which are ruggedized mobile computing devices. Out of these four, first one FZ-G1 is a Windows 8 based touchscreen tablet PC, JT-B1 which is an android based tablet and two handheld computing de...
0%