Panasonic logo

Panasonic Bikini Shaper & Trimmer Pink

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19366
Info modified on:
21 Oct 2022, 10:32:10
Long product name Panasonic Bikini Shaper & Trimmer Pink:

Bikini Shaper & Trimmer

Short summary description Panasonic Bikini Shaper & Trimmer Pink:

Panasonic Bikini Shaper & Trimmer, Pink, Shaving, AA, DC 3 V, Alkaline, 45 min

Long summary description Panasonic Bikini Shaper & Trimmer Pink:

Panasonic Bikini Shaper & Trimmer. Product colour: Pink, Interchangeable shaving heads: Shaving. Battery type: AA, Power requirements: DC 3 V, Battery technology: Alkaline. Width: 34 mm, Depth: 23 mm, Height: 138 mm. Type: Electric shaver

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.