location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ES2216PC women's shaver 3 head(s) Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES2216PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES2216PC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037988561766 show
Category:
Electric razor used by women to remove body hair.
Women's Shavers Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40401
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic ES2216PC women's shaver 3 head(s) Pink :
The long product name of Panasonic ES2216PC women's shaver 3 head(s) Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Close Curves Wet/Dry Ladies Shaver
More>>>
Short summary description Panasonic ES2216PC women's shaver 3 head(s) Pink:
This short summary of the Panasonic ES2216PC women's shaver 3 head(s) Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ES2216PC, 3 head(s), Pink, Wireless, WES9754PC, AC, 12 h

Long summary description Panasonic ES2216PC women's shaver 3 head(s) Pink:
This is an auto-generated long summary of Panasonic ES2216PC women's shaver 3 head(s) Pink based on the first three specs of the first five spec groups.

Panasonic ES2216PC. Number of shaver heads: 3 head(s), Product colour: Pink, Connectivity technology: Wireless. Power source: AC, Battery recharge time: 12 h. Weight: 163.3 g. Type: Electric shaver. Shaving foil: WES9755PC

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 13:07:23
Uk has collected 1 expert review for Panasonic ES2216PC women's shaver 3 head(s) Pink but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
consumersearch.com
Updated:
2011-09-23 13:07:20
Reviewers say that manual razors are still the best form of hair removal for women, but users with sensitive skin may prefer an electric shaver because it causes less irritation than other methods. Electric shavers can also be used wet or dry. Although...
Good Less irritation than razors, No ingrown hairs, Pivoting head, Blades last longer than manual razors...
Bad Can't shave as close as razors, Noisy...
0%
Country Distributor
United States 1 distributor(s)