Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic ER2403K hair trimmers/clipper

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ER2403K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER2403K
Category
Electric devices used for shaving, cutting or trimming hair or facial hair.
hair trimmers/clippers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10151
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 31 Mar 2017 13:42:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic ER2403K hair trimmers/clipper :
The short editorial description of Panasonic ER2403K hair trimmers/clipper

Wet/Dry Hair and Beard Trimmer with Quick Set 5 Position Guide and High Performance Blades.
More>>>
Short summary description Panasonic ER2403K hair trimmers/clipper:
This short summary of the Panasonic ER2403K hair trimmers/clipper data-sheet is auto-generated and uses the product title and the first six key specs.
Panasonic ER2403K, 50 min, 127 g
Long summary description Panasonic ER2403K hair trimmers/clipper :

Panasonic ER2403K. Operating time: 50 min. Weight: 127 g

This is an auto-generated long summary of Panasonic ER2403K hair trimmers/clipper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2013-07-01
Testseek has collected 1 expert review for Panasonic ER2403K and the rating is 80 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
80%
Country Distributor
Nederland 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)