location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ER-SC60-S803 hair trimmers/clipper Silver Lithium-Ion (Li-Ion)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ER-SC60-S803
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER-SC60-S803
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5025232864492
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:29:20
The date of the most recent change of this product data-sheet in Icecat.
Panasonic ER-SC60-S803 user manual (20.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Panasonic ER-SC60-S803 hair trimmers/clipper Silver Lithium-Ion (Li-Ion):
This short summary of the Panasonic ER-SC60-S803 hair trimmers/clipper Silver Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ER-SC60-S803, Silver, Battery, 60 min, Built-in, 60 h, Lithium-Ion (Li-Ion)

Long summary description Panasonic ER-SC60-S803 hair trimmers/clipper Silver Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Panasonic ER-SC60-S803 hair trimmers/clipper Silver Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Panasonic ER-SC60-S803. Product colour: Silver. Power source: Battery, Operating time: 60 min, Battery type: Built-in. Width: 48 mm, Depth: 49 mm, Height: 180 mm

Country Distributor
Deutschland 2 distributor(s)
España 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)