Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic EH-HS95 39W Black,Red

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-HS95
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EH-HS95-K825
Category
Electric device used to straighten hair. Also known as a hair iron or a hair tong.
hair straighteners
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8707
This statistic is based on the 76048 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74315 free Open Icecat users .
Info modified on: 18 Feb 2018 12:22:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Panasonic EH-HS95 39W Black,Red:
This short summary of the Panasonic EH-HS95 39W Black,Red data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic EH-HS95, 39 W, 220 - 240, 50/60, Black, Red, 290 mm, 45 mm

Long summary description Panasonic EH-HS95 39W Black,Red:
This is an auto-generated long summary of Panasonic EH-HS95 39W Black,Red based on the first three specs of the first five spec groups.

Panasonic EH-HS95. Power: 39 W, AC input voltage: 220 - 240, AC input frequency: 50/60. Colour of product: Black, Red. Width: 290 mm, Depth: 45 mm, Height: 41 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11
Testseek has collected 1 expert review for Panasonic EH-HS95 but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)