Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panasonic Portable DVD Player DVD-LS83 Black 21.6 cm (8.5")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player DVD-LS83
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDLS83EG-K
Category
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPanasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5461
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 04 Apr 2019 08:37:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic Portable DVD Player DVD-LS83 Black 21.6 cm (8.5") :
The short editorial description of Panasonic Portable DVD Player DVD-LS83 Black 21.6 cm (8.5")

Portable DVD Player DVD-LS83
More>>>
Short summary description Panasonic Portable DVD Player DVD-LS83 Black 21.6 cm (8.5"):
This short summary of the Panasonic Portable DVD Player DVD-LS83 Black 21.6 cm (8.5") data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic Portable DVD Player DVD-LS83, Black, CD,DVD,DVD-RAM, 21.6 cm (8.5"), 12-bit/108MHz, 90 dB, 24-bit/96kHz

Long summary description Panasonic Portable DVD Player DVD-LS83 Black 21.6 cm (8.5"):
This is an auto-generated long summary of Panasonic Portable DVD Player DVD-LS83 Black 21.6 cm (8.5") based on the first three specs of the first five spec groups.

Panasonic Portable DVD Player DVD-LS83. Product colour: Black, Disc types supported: CD,DVD,DVD-RAM. Display diagonal: 21.6 cm (8.5"). Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Audio formats supported: MP3,WMA

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details