location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DP-MB300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-MB300 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 2400 x 1200 DPI
  • - A4 32 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 21.8 kg
Long product name Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm :
The long product name of Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DP-MB300 Laser Multi-Function Printer
More>>>
Short summary description Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm:
This short summary of the Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic DP-MB300, Laser, 2400 x 1200 DPI, Mono copying, Mono scanning, A4, Direct printing

Long summary description Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm:
This is an auto-generated long summary of Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm based on the first three specs of the first five spec groups.

Panasonic DP-MB300. Print technology: Laser, Maximum resolution: 2400 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 12:34:14
Uk has collected 2 expert reviews for Panasonic DP-MB300 multifunction printer Laser A4 2400 x 1200 DPI 32 ppm but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
pcquest.ciol.com
Updated:
2013-02-14 12:34:14
Panasonic's monochrome laser printers have come of age from the smaller and slower KX series MFDs to larger and much faster DP series, which boasts of DP-MB300 and DP-MB320. The MFD reviewed here is DP-MB300, which is priced well at Rs. 38,000, bearing...
Bottom line This is a must have multi-faceted imaging device for SMEs who want instant outputs at extremely high resolutions of up to 2400x1200dpi. Page(s) 1 I am interested in more information about this productI am interested in buying this productPrintCo...
0%
pcquest.ciol.com
Updated:
2013-05-05 01:56:28
Panasonic's monochrome laser printers have come of age from the smaller and slower KX series MFDs to larger and much faster DP series, which boasts of DP-MB300 and DP-MB320. The MFD reviewed here is DP-MB300, which is priced well at Rs. 38,000, bearing...
Bottom line This is a must have multi-faceted imaging device for SMEs who want instant outputs at extremely high resolutions of up to 2400x1200dpi. PrintCommentEmailDiggDel.icio.usRedditTwitter...
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)